Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology SY89206V-EVAL
SY89206V-EVAL
Discontinued at Digi-Key
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD FOR SY89206VMG
Manufacturer:
Microchip Technology
Datasheet:
SY89206V-EVAL Datasheet
History Price: Discontinued at Digi-Key
In Stock: 33780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SY89206V-EVAL Specification
Specification
Part No
SY89206V-EVAL
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
Precision Edge?
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Buffer/Receiver
Embedded
No
Utilized IC / Part
SY89206V
Primary Attributes
Differential Inputs
Supplied Contents
Board(s)
SY89206V-EVAL PDF Datasheet
SY89206V-EVAL Datasheet
Click and Download: SY89206V-EVAL Datasheet
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.