☰
TDEVP001
TDEVP001
Obsolete
Description:  KIT DEV PEAK NET-TOUCH SERVER
Manufacturer:  Microchip Technology
Datasheet:   TDEVP001 Datasheet
History Price: Obsolete
In Stock: 21480
TDEVP001 Specification
Specification
Part No
TDEVP001
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
Devpeak
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Web Server
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
PIC18F97J60
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
TDEVP001 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B