Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology TDGL010
TDGL010
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
CEREBOT MX7CK PIC32MX795F512
Manufacturer:
Microchip Technology
Datasheet:
TDGL010 Datasheet
History Price: Obsolete
In Stock: 11120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDGL010 Specification
Specification
Part No
TDGL010
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
MIPS32? M4K?
Platform
Cerebot MX7cK
Utilized IC / Part
PIC32MX795F512
Mounting Type
Fixed
Contents
Board(s)
TDGL010 PDF Datasheet
TDGL010 Datasheet
Click and Download: TDGL010 Datasheet
TDGL010 Related Parts
TDGL002
Microchip Technology
CHIPKIT UNO32 PIC32MX320F128
TDGL003
Microchip Technology
CHIPKIT MAX32 PIC32MX795F512
TDGL007
Microchip Technology
BOARD MOTOR CTRL DSPIC337128MC
TDGL008
Microchip Technology
CEREBOT MX3CK PIC32MX320F128
TDGL009
Microchip Technology
CEREBOT MX4CK PIC32MX460F512
TDGL017
Microchip Technology
CHIPKIT UC32 PIC32MX340F512
TDGL019
Microchip Technology
CHIPKIT DP32 PIC32MX250F128B
TDGL022
Microchip Technology
UDB PIC32MX360F512L EVAL BRD
TDGL001
Microchip Technology
CEREBOT 32MX4 PIC32MX460F512
TDGL004
Microchip Technology
CEREBOT MX7 PIC32MX795F512L
TDGL010 Compare Parts
TDGL010 vs TDGL019
TDGL010 vs TDGL017
TDGL010 vs TDGL009
TDGL010 vs TDGL008
TDGL010 vs TDGL007
TDGL010 vs TDGL003
TDGL010 vs TDGL002
TDGL010 vs TDGL004
TDGL010 vs TDGL001
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you