☰
TDKEZW3-DEV
TDKEZW3-DEV
Active
Description:  KIT DEV CCS EZ WEB 3.3V
Manufacturer:  Microchip Technology
Datasheet:   TDKEZW3-DEV Datasheet
History Price: Active
In Stock: 43880
TDKEZW3-DEV Specification
Specification
Part No
TDKEZW3-DEV
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
-
Utilized IC / Part
EZ Web Lynx
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.