Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programmers, Emulators, and Debuggers
/ Microchip Technology TEMLP001
TEMLP001
Active
Programmers, Emulators, and Debuggers
Description:
PROGRAMMER EMBED LPROG 3.3V MCU
Manufacturer:
Microchip Technology
Datasheet:
TEMLP001 Datasheet
History Price: Active
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TEMLP001 Specification
Specification
Part No
TEMLP001
Category
Programmers, Emulators, and Debuggers
Manufacturer
Microchip Technology
Series
Embed
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer (In-Circuit/In-System)
For Use With/Related Products
PIC Micro? MCU
Contents
Board(s)
TEMLP001 PDF Datasheet
TEMLP001 Datasheet
Click and Download: TEMLP001 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay