☰
TIPL402
TIPL402
Obsolete
Description:  BOARD RS232 GATEWAY TO ETHERNET
Manufacturer:  Microchip Technology
Datasheet:   TIPL402 Datasheet
History Price: Obsolete
In Stock: 11380
TIPL402 Specification
Specification
Part No
TIPL402
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
RS-232 to Ethernet
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
PIC18F67J60
Primary Attributes
-
Supplied Contents
Board(s)
TIPL402 Compare Parts
  • TIPL402 vs TIPL801
  • TIPL402 vs TIPL401
  • TIPL402 vs TIPD137
  • TIPL402 vs TIPD115
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you