☰
TMEB8704
TMEB8704
Obsolete
Description:  KIT DEMO FOR RFID TRANSPONDERS
Manufacturer:  Microchip Technology
Datasheet:   TMEB8704 Datasheet
History Price: Obsolete
In Stock: 15280
TMEB8704 Specification
Specification
Part No
TMEB8704
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
RFID Reader
Frequency
-
For Use With/Related Products
e5530, T5552, T5557, TK5530, TK5551, TK5552, U2270B
Supplied Contents
Board(s), Cable(s)
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time