☰
TMIK020
TMIK020
Obsolete
Description:  DEVELOPMENT TOOL
Manufacturer:  Microchip Technology
Datasheet:   TMIK020 Datasheet
History Price: Obsolete
In Stock: 19680
TMIK020 Specification
Specification
Part No
TMIK020
Category
Expansion Boards, Daughter Cards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
mikroBUS? Click?
Platform
RF
Type
Bluetooth
Function
RN-41
Utilized IC / Part
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.