☰
TMIK028
TMIK028
Obsolete
Description:  DEV ADD-ON BOARD MIKROBUS
Manufacturer:  Microchip Technology
Datasheet:   TMIK028 Datasheet
History Price: Obsolete
In Stock: 39520
TMIK028 Specification
Specification
Part No
TMIK028
Category
Expansion Boards, Daughter Cards
Manufacturer
Microchip Technology
Series
TMIK028
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
mikroBUS? Click?
Platform
RF
Type
GPS
Function
TMIK028
Utilized IC / Part
Board(s)
TMIK028 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.