Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Microchip Technology TMPSNSRD-TCPL1
TMPSNSRD-TCPL1
Active
Sensor Evaluation Boards
Description:
THERMOCOUPLE REF DESIGN
Manufacturer:
Microchip Technology
Datasheet:
TMPSNSRD-TCPL1 Datasheet
History Price: $104.5
In Stock: 19920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TMPSNSRD-TCPL1 Specification
Specification
Part No
TMPSNSRD-TCPL1
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature, Thermocouple
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
MCP3421, MCP9804
TMPSNSRD-TCPL1 PDF Datasheet
TMPSNSRD-TCPL1 Datasheet
Click and Download: TMPSNSRD-TCPL1 Datasheet
TMPSNSRD-TCPL1 Related Parts
TMP006EVM
Texas Instruments
EVAL MODULE FOR TMP006
TMP007EVM
Texas Instruments
EVAL BOARD IR THERMOPILE TMP007
TMP100EVM
Texas Instruments
EVALUATION MODULE FOR TMP100
TMP102EVM
Texas Instruments
EVAL MODULE FOR TMP102
TMP103EVM
Texas Instruments
EVAL MODULE FOR TMP103
TMP104EVM
Texas Instruments
EVAL MODULE FOR TMP104
TMP1075EVM
Texas Instruments
EVAL MODULE FOR TMP1075
TMP107EVM
Texas Instruments
EVALUATION MODULE TMP107
TMP108EVM
Texas Instruments
EVAL MODULE FOR TMP108
TMP112EVM
Texas Instruments
EVAL BOARD FOR TMP112
TMP114EVM
Texas Instruments
EVAL BOARD FOR TMP114
TMP116EVM
Texas Instruments
EVAL MODULE
TMPSNSRD-TCPL1 Compare Parts
TMPSNSRD-TCPL1 vs TMPSNSRD-RTD2
TMPSNSRD-TCPL1 vs TMP9A00-EP-EVM
TMPSNSRD-TCPL1 vs TMP75CEVM
TMPSNSRD-TCPL1 vs TMP75BEVM
TMPSNSRD-TCPL1 vs TMP709EVM
TMPSNSRD-TCPL1 vs TMP708EVM
TMPSNSRD-TCPL1 vs TMP6EVM
TMPSNSRD-TCPL1 vs TMP513EVM
TMPSNSRD-TCPL1 vs TMP468EVM
TMPSNSRD-TCPL1 vs TMP461EVM
TMPSNSRD-TCPL1 vs TMP451EVM
TMPSNSRD-TCPL1 vs TMP392EVM
TMPSNSRD-TCPL1 vs TMP390EVM
TMPSNSRD-TCPL1 vs TMP236EVM
TMPSNSRD-TCPL1 vs TMP235EVM
TMPSNSRD-TCPL1 vs TMP1827EVM
TMPSNSRD-TCPL1 vs TMP144EVM
TMPSNSRD-TCPL1 vs TMP126EVM
TMPSNSRD-TCPL1 vs TMP117EVM
TMPSNSRD-TCPL1 vs TMP116METER-EVM
TMPSNSRD-TCPL1 vs TMP116EVM
TMPSNSRD-TCPL1 vs TMP114EVM
TMPSNSRD-TCPL1 vs TMP112EVM
TMPSNSRD-TCPL1 vs TMP108EVM
TMPSNSRD-TCPL1 vs TMP107EVM
TMPSNSRD-TCPL1 vs TMP1075EVM
TMPSNSRD-TCPL1 vs TMP104EVM
TMPSNSRD-TCPL1 vs TMP103EVM
TMPSNSRD-TCPL1 vs TMP102EVM
TMPSNSRD-TCPL1 vs TMP100EVM
TMPSNSRD-TCPL1 vs TMP007EVM
TMPSNSRD-TCPL1 vs TMP006EVM
TMPSNSRD-TCPL1 vs TMP468QFNEVM
TMPSNSRD-TCPL1 vs TMP122EVM
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again