Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Microchip Technology TO263-3EV-VREG
TO263-3EV-VREG
Active
Linear Voltage Regulator Evaluation Boards
Description:
BOARD EVAL TO220-3/TO263-3 VREG
Manufacturer:
Microchip Technology
Datasheet:
TO263-3EV-VREG Datasheet
History Price: Active
In Stock: 40160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TO263-3EV-VREG Specification
Specification
Part No
TO263-3EV-VREG
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Type
Positive Fixed
Board Type
Partially Populated
Supplied Contents
Board(s)
Utilized IC / Part
TO-220-3 and TO-263-3 (D?Pak-3) Packages
TO263-3EV-VREG PDF Datasheet
TO263-3EV-VREG Datasheet
Click and Download: TO263-3EV-VREG Datasheet
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.