☰
TPFLXDV002
TPFLXDV002
Obsolete
Description:  BOARD FLEXIPANEL USB-EVAL
Manufacturer:  Microchip Technology
Datasheet:   TPFLXDV002 Datasheet
History Price: Obsolete
In Stock: 12660
TPFLXDV002 Specification
Specification
Part No
TPFLXDV002
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB
Embedded
No
Utilized IC / Part
-
Primary Attributes
Bare PCB Board for USB Prototyping
Supplied Contents
Unpopulated (Bare) Board(s)
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!