☰
TUNAG001
TUNAG001
Obsolete
Description:  MODULE MEMS COMPASS SPI CM1015
Manufacturer:  Microchip Technology
Datasheet:   TUNAG001 Datasheet
History Price: Obsolete
In Stock: 43320
TUNAG001 Specification
Specification
Part No
TUNAG001
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Unagi
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Digital Compass
Sensing Range
-
Interface
SPI
Sensitivity
-
Voltage - Supply
2.7V ~ 4V
Embedded
Yes
Supplied Contents
Board(s)
Utilized IC / Part
CM1015
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much