☰
TUNAG002
TUNAG002
Active
Description:  BOARD EVAL MEMS COMPASS CM1015
Manufacturer:  Microchip Technology
Datasheet:   TUNAG002 Datasheet
History Price: Active
In Stock: 29760
TUNAG002 Specification
Specification
Part No
TUNAG002
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Unagi
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Digital Compass
Sensing Range
-
Interface
Serial
Sensitivity
-
Voltage - Supply
6V ~ 16V
Embedded
Yes
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
Utilized IC / Part
CM1015
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described