☰
TWIZ5200
TWIZ5200
Active
Description:  BOARD ETH PICTAIL WIZNET W5200
Manufacturer:  Microchip Technology
Datasheet:   TWIZ5200 Datasheet
History Price: Active
In Stock: 30920
TWIZ5200 Specification
Specification
Part No
TWIZ5200
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
WIZnet
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
-
Utilized IC / Part
PICtail? interface, PICtail Plus?
Primary Attributes
10/100 Base-T with RJ-45 Connector
Supplied Contents
Board(s)
TWIZ5200 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!