Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Microwave Technology MLA-01122B-C4EV
MLA-01122B-C4EV
Active
RF Evaluation and Development Kits, Boards
Description:
BOARD EVAL FOR MLA-01122B-C4
Manufacturer:
Microwave Technology
Datasheet:
MLA-01122B-C4EV Datasheet
History Price: Active
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MLA-01122B-C4EV Specification
Specification
Part No
MLA-01122B-C4EV
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microwave Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
1GHz ~ 12GHz
Supplied Contents
MLA-01122B-C4
Type
Board(s)
MLA-01122B-C4EV PDF Datasheet
MLA-01122B-C4EV Datasheet
Click and Download: MLA-01122B-C4EV Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.