MIKROE-1196
MIKROE-1196
Active
Description:  BOARD OPTO CLICK
Manufacturer:  MikroElektronika
Datasheet:   MIKROE-1196 Datasheet
History Price: $21
In Stock: 4000
MIKROE-1196 Specification
Specification
Part No
MIKROE-1196
Category
Expansion Boards, Daughter Cards
Manufacturer
MikroElektronika
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
mikroBUS? Click?
Platform
Interface
Type
Optocoupler
Function
VO2630
Utilized IC / Part
Board(s)
MIKROE-1196 PDF Datasheet
MIKROE-1196 Related Parts
MIKROE-1032
MIKROE-1032
MikroElektronika
BOARD GPS CLICK UART/I2C
MIKROE-1133
MIKROE-1133
MikroElektronika
BOARD GPS CLICK L10
MIKROE-1135
MIKROE-1135
MikroElektronika
RF TXRX MODULE WIFI TRACE ANT
MIKROE-1154
MIKROE-1154
MikroElektronika
BOARD MIKROBUS SHIELD MIKROMEDIA
MIKROE-1194
MIKROE-1194
MikroElektronika
BOARD ACCEL CLICK
MIKROE-1195
MIKROE-1195
MikroElektronika
BOARD IRDA2 CLICK
MIKROE-1197
MIKROE-1197
MikroElektronika
BOARD THERMO CLICK
MIKROE-1199
MIKROE-1199
MikroElektronika
BOARD FLASH CLICK
MIKROE-1200
MIKROE-1200
MikroElektronika
BOARD EEPROM CLICK
MIKROE-1201
MIKROE-1201
MikroElektronika
BOARD 7SEG CLICK
MIKROE-1203
MIKROE-1203
MikroElektronika
BOARD USB UART CLICK
MIKROE-1204
MIKROE-1204
MikroElektronika
BOARD USB SPI CLICK
MIKROE-1196 Compare Parts
  • MIKROE-1196 vs MIKROE-989
  • MIKROE-1196 vs MIKROE-988
  • MIKROE-1196 vs MIKROE-987
  • MIKROE-1196 vs MIKROE-986
  • MIKROE-1196 vs MIKROE-971
  • MIKROE-1196 vs MIKROE-958
  • MIKROE-1196 vs MIKROE-951
  • MIKROE-1196 vs MIKROE-950
  • MIKROE-1196 vs MIKROE-949
  • MIKROE-1196 vs MIKROE-948
  • MIKROE-1196 vs MIKROE-947
  • MIKROE-1196 vs MIKROE-946
  • MIKROE-1196 vs MIKROE-945
  • MIKROE-1196 vs MIKROE-938
  • MIKROE-1196 vs MIKROE-925
  • MIKROE-1196 vs MIKROE-924
  • MIKROE-1196 vs MIKROE-923
  • MIKROE-1196 vs MIKROE-922
  • MIKROE-1196 vs MIKROE-782
  • MIKROE-1196 vs MIKROE-767
  • MIKROE-1196 vs MIKROE-712
  • MIKROE-1196 vs MIKROE-5793
  • MIKROE-1196 vs MIKROE-5784
  • MIKROE-1196 vs MIKROE-5774
  • MIKROE-1196 vs MIKROE-5772
  • MIKROE-1196 vs MIKROE-5771
  • MIKROE-1196 vs MIKROE-5742
  • MIKROE-1196 vs MIKROE-5741
  • MIKROE-1196 vs MIKROE-5740
  • MIKROE-1196 vs MIKROE-574
  • MIKROE-1196 vs MIKROE-5739
  • MIKROE-1196 vs MIKROE-5736
  • MIKROE-1196 vs MIKROE-5735
  • MIKROE-1196 vs MIKROE-5734
  • MIKROE-1196 vs MIKROE-5725
  • MIKROE-1196 vs MIKROE-5724
  • MIKROE-1196 vs MIKROE-5690
  • MIKROE-1196 vs MIKROE-5684
  • MIKROE-1196 vs MIKROE-5683
  • MIKROE-1196 vs MIKROE-5682
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.