☰
MOD4-0001.0
MOD4-0001.0
Active
Description:  Ultra-low power eval board with
Manufacturer:  Moddable
Datasheet:   MOD4-0001.0 Datasheet
History Price: Active
In Stock: 18040
MOD4-0001.0 Specification
Specification
Part No
MOD4-0001.0
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Moddable
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Display
Embedded
No
Utilized IC / Part
-
Primary Attributes
5V Input Voltage
Supplied Contents
Board(s)
MOD4-0001.0 PDF Datasheet
MOD4-0001.0 Related Parts
MODEMDK
MODEMDK
Silicon Labs
KIT DEV EMBEDDED MODEM
MOD1-0001.0
MOD1-0001.0
Moddable
JS HMI:ESP8266 QVGA TOUCH WIFI
MOD2-0001.0
MOD2-0001.0
Moddable
JS HMI:ESP32 QVGA TOUCH BLE WIFI
MOD3-0001.0
MOD3-0001.0
Moddable
JS HMI:ESP8266 EPAPER WIFI
MOD-ENC28J60
MOD-ENC28J60
Olimex LTD
MICROCHIP ETHERNET UEXT MODULE
MOD-IO
MOD-IO
Olimex LTD
ATMEL ATMEGA16 RELAY MODULE
MOD-IO2
MOD-IO2
Olimex LTD
MODULE GPIO AND RELAY UEXT
MOD-USB-RS232
MOD-USB-RS232
Olimex LTD
RS232 TO USB CONVERTER MODULE
MOD-DEV-100 REV 1.12
MOD-DEV-100 REV 1.12
NetBurner Inc
MOD NETBURNER MOD-DEV
MOD-EVAL
MOD-EVAL
Microfire LLC
MODULE INTERFACE BREAKOUT BOARD
MOD4-0001.0 Compare Parts
  • MOD4-0001.0 vs MOD-USB-RS232
  • MOD4-0001.0 vs MOD-IO2
  • MOD4-0001.0 vs MOD-IO
  • MOD4-0001.0 vs MOD-ENC28J60
  • MOD4-0001.0 vs MOD3-0001.0
  • MOD4-0001.0 vs MOD2-0001.0
  • MOD4-0001.0 vs MOD1-0001.0
  • MOD4-0001.0 vs MOD-EVAL
  • MOD4-0001.0 vs MOD-DEV-100 REV 1.12
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase