☰
EV1518DG-00A
EV1518DG-00A
Active
Description:  EVALUATION BOARD FOR MP1518
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 23600
EV1518DG-00A Specification
Specification
Part No
EV1518DG-00A
Category
LED Driver Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
20mA
Outputs and Type
6, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
2.5V ~ 6V
Supplied Contents
Board(s)
Utilized IC / Part
MP1518
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!