☰
EV1529DR-00A
EV1529DR-00A
Not For New Designs
Description:  EVALUATION BOARD FOR MP1529
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 8660
EV1529DR-00A Specification
Specification
Part No
EV1529DR-00A
Category
LED Driver Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
100mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
2.7V ~ 4.2V
Supplied Contents
Board(s)
Utilized IC / Part
MP1529
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!