Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV2313-J-00A
EV2313-J-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP2313
Manufacturer:
Monolithic Power Systems
Datasheet:
EV2313-J-00A Datasheet
History Price: $25.25
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV2313-J-00A Specification
Specification
Part No
EV2313-J-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
1A
Voltage - Input
19V
Regulator Topology
Buck
Frequency - Switching
2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP2313
Power - Output
-
EV2313-J-00A Related Parts
EV2167A-Q-00A
Monolithic Power Systems
6V, 6A, CONFIGURABLE-FREQUENCY,
EV2167B-D-00A
Monolithic Power Systems
6V, 4A, CONFIGURABLE-FREQUENCY B
EV2174C-G-00A
Monolithic Power Systems
SYNCHRONOUS STEP-DOWN SWITCHER E
EV2181-TL-00A
Monolithic Power Systems
1A SYNCHRONOUS STEP-DOWN CONVERT
EV2182-TL-00A
Monolithic Power Systems
2A SYNCHRONOUS STEP-DOWN CONVERT
EV2183-TL-00A
Monolithic Power Systems
3A SYNCHRONOUS STEP-DOWN CONVERT
EV27C97A
Microchip Technology
MCP16361 EVALUATION BOARD
EV21148-QD-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP21148
EV2122-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2122A
EV2131-G-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2131
EV2141N-TF-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2141N
EV2143H-D-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2143H
EV2313-J-00A Compare Parts
EV2313-J-00A vs EV2183-TL-00A
EV2313-J-00A vs EV2182-TL-00A
EV2313-J-00A vs EV2181-TL-00A
EV2313-J-00A vs EV2174C-G-00A
EV2313-J-00A vs EV2167B-D-00A
EV2313-J-00A vs EV2167A-Q-00A
EV2313-J-00A vs EV2908A-F-02A
EV2313-J-00A vs EV28310-C-00A
EV2313-J-00A vs EV28300-G-01A
EV2313-J-00A vs EV28210-C-00A
EV2313-J-00A vs EV28200-G-00A
EV2313-J-00A vs EV28164-D-00A
EV2313-J-00A vs EV28163-Q-00A
EV2313-J-00A vs EV28160-C-00A
EV2313-J-00A vs EV28114DG-00A
EV2313-J-00A vs EV2562DS-00A
EV2313-J-00A vs EV2499A-QB-00A
EV2313-J-00A vs EV2459-J-00A
EV2313-J-00A vs EV2457-T-00A
EV2313-J-00A vs EV2456-J-00A
EV2313-J-00A vs EV2454-Q-00A
EV2313-J-00A vs EV2454-H-00A
EV2313-J-00A vs EV2451-J-00A
EV2313-J-00A vs EV2420-F-00A
EV2313-J-00A vs EV2393-TL-00A
EV2313-J-00A vs EV2392-TL-00A
EV2313-J-00A vs EV2386-G-00A
EV2313-J-00A vs EV2384-G-00A
EV2313-J-00A vs EV2349-G-00A
EV2313-J-00A vs EV2348-TL-00A
EV2313-J-00A vs EV2345-J-00A
EV2313-J-00A vs EV2344-J-00A
EV2313-J-00A vs EV2338-TL-00A
EV2313-J-00A vs EV2333H-TL-00A
EV2313-J-00A vs EV2333C-TL-00A
EV2313-J-00A vs EV2332H-TL-00A
EV2313-J-00A vs EV2332C-TL-00A
EV2313-J-00A vs EV2331H-TL-00A
EV2313-J-00A vs EV2331C-TL-00A
EV2313-J-00A vs EV2330H-TL-00A
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable