☰
EV24895-Q-00A
EV24895-Q-00A
Active
Description:  EVALUATION BOARD FOR MP24895
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 29120
EV24895-Q-00A Specification
Specification
Part No
EV24895-Q-00A
Category
LED Driver Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q101
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1A
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
9V ~ 30V
Supplied Contents
Board(s)
Utilized IC / Part
MP24895
EV24895-Q-00A Related Parts
EV2341-TL-00A
EV2341-TL-00A
Monolithic Power Systems
HIGH-EFFICIENCY, SYNCHRONOUS STE
EV23701-QEU-00A
EV23701-QEU-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP23701
EV2370DJ-00A
EV2370DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2370
EV2410A-J-00A
EV2410A-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2410
EV2410A-JE-00A
EV2410A-JE-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2410
EV2410-JE-00A
EV2410-JE-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2410
EV2480-N-00A
EV2480-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2480
EV2481-H-00A
EV2481-H-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2481
EV2481-H-01A
EV2481-H-01A
Monolithic Power Systems
EVALUATION BOARD FOR MP2481
EV24830-L-00A
EV24830-L-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP24830
EV24830-S-00A
EV24830-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP24830
EV24830-S-00C
EV24830-S-00C
Monolithic Power Systems
EVALUATION BOARD FOR MP24830
EV24895-Q-00A Compare Parts
  • EV24895-Q-00A vs EV2489DQ-01A
  • EV24895-Q-00A vs EV24895-J-00A
  • EV24895-Q-00A vs EV24894-J-00A
  • EV24895-Q-00A vs EV2488DN-00A
  • EV24895-Q-00A vs EV2483-Q-00A
  • EV24895-Q-00A vs EV2483DQ-00C
  • EV24895-Q-00A vs EV24833-A-N-00A
  • EV24895-Q-00A vs EV24830-S-00C
  • EV24895-Q-00A vs EV24830-S-00A
  • EV24895-Q-00A vs EV24830-L-00A
  • EV24895-Q-00A vs EV2481-H-01A
  • EV24895-Q-00A vs EV2481-H-00A
  • EV24895-Q-00A vs EV2480-N-00A
  • EV24895-Q-00A vs EV2410-JE-00A
  • EV24895-Q-00A vs EV2410A-JE-00A
  • EV24895-Q-00A vs EV2410A-J-00A
  • EV24895-Q-00A vs EV2370DJ-00A
  • EV24895-Q-00A vs EV23701-QEU-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.