☰
EV4245-VE-00A
EV4245-VE-00A
Active
Description:  MP4245 EVALUATION BOARD
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 41360
EV4245-VE-00A Specification
Specification
Part No
EV4245-VE-00A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
USB Type-C? Power Delivery (PD)
Embedded
No
Utilized IC / Part
MP4245
Primary Attributes
4V ~ 36V Input Voltage
Supplied Contents
Board(s)
EV4245-VE-00A Related Parts
EV4078-S-00A
EV4078-S-00A
Monolithic Power Systems
90VAC/60HZ TO 265VAC/50HZ, 50V/6
EV40S84A
EV40S84A
Microchip Technology
EVAL BOARD FOR PAC1944
EV43U30A
EV43U30A
Microchip Technology
ATMXT640UD-DEV-PCB
EV44C93A
EV44C93A
Microchip Technology
LAN9252-SAMD51 ETHERCAT EVAL SYS
EV44F42A
EV44F42A
Microchip Technology
IEEE802.3AT/BT TYPE 2 / POH PD E
EV49N79A
EV49N79A
Microchip Technology
ATMXT1066TD DEV BOARD
EV40G35A
EV40G35A
Microchip Technology
EVB-EQCO5X31-TYPE-C EXTENDER
EV41V44A
EV41V44A
Microchip Technology
EVALUATION KIT WITH I2C PCB
EV44018-S-HR1001-S-00A
EV44018-S-HR1001-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP44018-A
EV47P62A
EV47P62A
Microchip Technology
VACUUM CLEANER REF. DESIGN
EV4816A-G-00A
EV4816A-G-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4816A
EV48C78A
EV48C78A
Microchip Technology
EVALUATION BOARD
EV4245-VE-00A Compare Parts
  • EV4245-VE-00A vs EV44F42A
  • EV4245-VE-00A vs EV44C93A
  • EV4245-VE-00A vs EV43U30A
  • EV4245-VE-00A vs EV40S84A
  • EV4245-VE-00A vs EV4078-S-00A
  • EV4245-VE-00A vs EV48C78A
  • EV4245-VE-00A vs EV4816A-G-00A
  • EV4245-VE-00A vs EV47P62A
  • EV4245-VE-00A vs EV44018-S-HR1001-S-00A
  • EV4245-VE-00A vs EV41V44A
  • EV4245-VE-00A vs EV40G35A
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect