☰
EV6004-Q-00A
EV6004-Q-00A
Active
Description:  EVALUATION BOARD FOR MP6004
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 27840
EV6004-Q-00A Specification
Specification
Part No
EV6004-Q-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
1A
Voltage - Input
36V ~ 72V
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP6004
Power - Output
-
EV6004-Q-00A Related Parts
EV6001DN-01A
EV6001DN-01A
Monolithic Power Systems
EVALUATION BOARD FOR MP6001
EV6001DN-01C
EV6001DN-01C
Monolithic Power Systems
EVALUATION BOARD FOR MP6001
EV6002DN-00A
EV6002DN-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP6002
EV6003-N-00A
EV6003-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP6003
EV6004-Q-00B
EV6004-Q-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP6004
EV6005-K-00A
EV6005-K-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP6005
EV6005-K-00B
EV6005-K-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP6005
EV66F86A
EV66F86A
Microchip Technology
EVAL BOARD FOR MIC2132
EV66P64A
EV66P64A
Microchip Technology
MIC2133 EVALUATION BOARD
EV69G45A
EV69G45A
Microchip Technology
MIC24066 EVB
EV6004-Q-00A Compare Parts
  • EV6004-Q-00A vs EV66P64A
  • EV6004-Q-00A vs EV66F86A
  • EV6004-Q-00A vs EV6005-K-00B
  • EV6004-Q-00A vs EV6005-K-00A
  • EV6004-Q-00A vs EV6004-Q-00B
  • EV6004-Q-00A vs EV6003-N-00A
  • EV6004-Q-00A vs EV6002DN-00A
  • EV6004-Q-00A vs EV6001DN-01C
  • EV6004-Q-00A vs EV6001DN-01A
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.