☰
EV6610-S-00A
EV6610-S-00A
Active
Description:  EVAL BOARD FOR MP6610GS
Manufacturer:  Monolithic Power Systems
History Price: $75.75
In Stock: 24200
EV6610-S-00A Specification
Specification
Part No
EV6610-S-00A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Half H-Bridge Driver (Internal FET)
Embedded
No
Utilized IC / Part
MP6610GS
Primary Attributes
4V ~ 55V Input Voltage
Supplied Contents
Board(s)
EV6610-S-00A Related Parts
EV6500A-U-00A
EV6500A-U-00A
Monolithic Power Systems
35V, 2.5A, BIPOLAR STEPPER MOTOR
EV6500-F-00A
EV6500-F-00A
Monolithic Power Systems
2.5A, 35V, BIPOLAR STEPPER MOTOR
EV6500-U-00A
EV6500-U-00A
Monolithic Power Systems
2.5A, 35V, BIPOLAR STEPPER MOTOR
EV6501A-F-00A
EV6501A-F-00A
Monolithic Power Systems
2.5A, 35V, BIPOLAR STEPPER MOTOR
EV6507-Q-00A
EV6507-Q-00A
Monolithic Power Systems
500MA, 15V, BIPOLAR STEPPER MOTO
EV6508-F-00A
EV6508-F-00A
Monolithic Power Systems
1.2A, 18V, BIPOLAR STEPPER MOTOR
EV6508-R-00A
EV6508-R-00A
Monolithic Power Systems
1.2A, 18V, BIPOLAR STEPPER MOTOR
EV6509-F-00A
EV6509-F-00A
Monolithic Power Systems
1.2A, 18V, BIPOLAR STEPPER MOTOR
EV6532-F-00A
EV6532-F-00A
Monolithic Power Systems
EVAL BOARD FOR MP6532
EV6538-V-00A
EV6538-V-00A
Monolithic Power Systems
MP6538 EVAL BOARD
EV6540HA-U-00A
EV6540HA-U-00A
Monolithic Power Systems
6A, 50V THREE-PHASE BLDC MOTOR D
EV6540H-U-00A
EV6540H-U-00A
Monolithic Power Systems
6A, 50V THREE-PHASE BLDC MOTOR D
EV6610-S-00A Compare Parts
  • EV6610-S-00A vs EV6619-Q-00A
  • EV6610-S-00A vs EV6610-J-00A
  • EV6610-S-00A vs EV6600-R-01A
  • EV6610-S-00A vs EV65D44A
  • EV6610-S-00A vs EV6551-QB-00A
  • EV6610-S-00A vs EV6550-G-00A
  • EV6610-S-00A vs EV6543-L-01A
  • EV6610-S-00A vs EV6543H-L-00A
  • EV6610-S-00A vs EV6543HB-L-00A
  • EV6610-S-00A vs EV6543HA-L-00A
  • EV6610-S-00A vs EV6543C-L-00A
  • EV6610-S-00A vs EV6543B-L-01A
  • EV6610-S-00A vs EV6543A-L-01A
  • EV6610-S-00A vs EV6540H-U-00A
  • EV6610-S-00A vs EV6540HA-U-00A
  • EV6610-S-00A vs EV6538-V-00A
  • EV6610-S-00A vs EV6532-F-00A
  • EV6610-S-00A vs EV6509-F-00A
  • EV6610-S-00A vs EV6508-R-00A
  • EV6610-S-00A vs EV6508-F-00A
  • EV6610-S-00A vs EV6507-Q-00A
  • EV6610-S-00A vs EV6501A-F-00A
  • EV6610-S-00A vs EV6500-U-00A
  • EV6610-S-00A vs EV6500-F-00A
  • EV6610-S-00A vs EV6500A-U-00A
  • EV6610-S-00A vs EV6R11S6
  • EV6610-S-00A vs EV6R11S3
  • EV6610-S-00A vs EV6973-S-00A
  • EV6610-S-00A vs EV6928A-S-00A
  • EV6610-S-00A vs EV6925-S-00A
  • EV6610-S-00A vs EV6922DS-01A
  • EV6610-S-00A vs EV6914DN-00A
  • EV6610-S-00A vs EV6910A-S-00A
  • EV6610-S-00A vs EV6908-J-00A
  • EV6610-S-00A vs EV6903DS-00A
  • EV6610-S-00A vs EV6619L-Q-00A
  • EV6610-S-00A vs EV6606-F-00A
  • EV6610-S-00A vs EV6605E-R-00A
  • EV6610-S-00A vs EV6605D-R-00A
  • EV6610-S-00A vs EV6605C-R-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.