☰
EV8046DF-00A
EV8046DF-00A
Active
Description:  EVALUATION BOARD FOR MP8046
Manufacturer:  Monolithic Power Systems
History Price: $75.75
In Stock: 3000
EV8046DF-00A Specification
Specification
Part No
EV8046DF-00A
Category
Audio Amplifier Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
21W x 2 @ 8Ohm
Voltage - Supply
7.5V ~ 26V
Board Type
Fully Populated
Utilized IC / Part
MP8046
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!