☰
EVQ1925-R-00A
EVQ1925-R-00A
Active
Description:  100V, 4A, HIGH-FREQUENCY, HALF-B
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 42000
EVQ1925-R-00A Specification
Specification
Part No
EVQ1925-R-00A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
No
Utilized IC / Part
MPQ1925
Primary Attributes
8V ~ 15V Input Voltage
Supplied Contents
Board(s)
EVQ1925-R-00A Related Parts
EVQ1922-V-00A
EVQ1922-V-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ1922
EVQ5071-G-00A
EVQ5071-G-00A
Monolithic Power Systems
0.5A, 5.5V, LOW RDS(ON) LOAD SWI
EVQ5072-G-00A
EVQ5072-G-00A
Monolithic Power Systems
1A, 5.5V, LOW RDS(ON) LOAD SWITC
EVQ5073-G-00A
EVQ5073-G-00A
Monolithic Power Systems
5.5V, 2A, CONFIGURABLE CURRENT,
EVQ6527-F-00A
EVQ6527-F-00A
Monolithic Power Systems
40V, 0.8A DECA HALF-BRIDGE MOTOR
EVQ6528-V-00A
EVQ6528-V-00A
Monolithic Power Systems
5V TO 60V, H-BRIDGE GATE DRIVER
EVQ6532-V-00A
EVQ6532-V-00A
Monolithic Power Systems
5V TO 60V, THREE-PHASE BRUSHLESS
EVQ6610-J-00A
EVQ6610-J-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ6610GJ
EVQ6610-S-00A
EVQ6610-S-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ6610GS
EVQ1923-RE-00A
EVQ1923-RE-00A
Monolithic Power Systems
100V, 8A, HIGH-FREQUENCY HALF-BR
EVQ5850-J-00A
EVQ5850-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ5850
EVQ6523-R-00A
EVQ6523-R-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ6523
EVQ1925-R-00A Compare Parts
  • EVQ1925-R-00A vs EVQ6610-J-00A
  • EVQ1925-R-00A vs EVQ6532-V-00A
  • EVQ1925-R-00A vs EVQ6528-V-00A
  • EVQ1925-R-00A vs EVQ6527-F-00A
  • EVQ1925-R-00A vs EVQ5073-G-00A
  • EVQ1925-R-00A vs EVQ5072-G-00A
  • EVQ1925-R-00A vs EVQ5071-G-00A
  • EVQ1925-R-00A vs EVQ1922-V-00A
  • EVQ1925-R-00A vs EVQ6531-V-00A
  • EVQ1925-R-00A vs EVQ6526-U-00A
  • EVQ1925-R-00A vs EVQ6526-R-00A
  • EVQ1925-R-00A vs EVQ6524-R-00A
  • EVQ1925-R-00A vs EVQ6523-R-00A
  • EVQ1925-R-00A vs EVQ5850-J-00A
  • EVQ1925-R-00A vs EVQ1923-RE-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.