EVQ8875A-VE-00A
EVQ8875A-VE-00A
Active
Description:  EVALUATION BOARD FOR MPQ8875A-AE
Manufacturer:  Monolithic Power Systems
History Price: $126.25
In Stock: 46400
EVQ8875A-VE-00A Specification
Specification
Part No
EVQ8875A-VE-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
Voltage - Output
11.5V
Current - Output
5A
Voltage - Input
4.5V ~ 36V
Regulator Topology
Buck-Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MPQ8875A
Power - Output
-
EVQ8875A-VE-00A Related Parts
EVQ2177-LE-00A
EVQ2177-LE-00A
Monolithic Power Systems
5.5V, 1A, 2.4MHZ, SYNCHRONOUS ST
EVQ2178-LE-00A
EVQ2178-LE-00A
Monolithic Power Systems
5.5V, 2A, 2.4MHZ, SYNCHRONOUS ST
EVQ2179-LE-00A
EVQ2179-LE-00A
Monolithic Power Systems
5.5V, 3A, 2.4MHZ, SYNCHRONOUS ST
EVQ28164-D-00A
EVQ28164-D-00A
Monolithic Power Systems
HIGH EFFICIENCY SINGLE INDUCTOR
EVQ3428A-L-00A
EVQ3428A-L-00A
Monolithic Power Systems
19A, 600KHZ 20V WIDE INPUT SYNCH
EVQ4210-U-00B
EVQ4210-U-00B
Monolithic Power Systems
EVAL BOARD FOR MPQ4210
EVQ4312-R-01A
EVQ4312-R-01A
Monolithic Power Systems
45V, 2A, LOW-IQ, SYNCHRONOUS STE
EVQ4314-R-01A
EVQ4314-R-01A
Monolithic Power Systems
45V, 4A, LOW-IQ, SYNCHRONOUS STE
EVQ4315-R-01A
EVQ4315-R-01A
Monolithic Power Systems
45V, 5A, LOW-IQ, SYNCHRONOUS STE
EVQ4316-R-01A
EVQ4316-R-01A
Monolithic Power Systems
45V, 6A, LOW-IQ, SYNCHRONOUS STE
EVQ4317-R-01A
EVQ4317-R-01A
Monolithic Power Systems
45V, 7A, LOW-IQ, SYNCHRONOUS STE
EVQ4323C-RH-00A
EVQ4323C-RH-00A
Monolithic Power Systems
36V, 3A, LOW-IQ, SYNCHRONOUS STE
EVQ8875A-VE-00A Compare Parts
  • EVQ8875A-VE-00A vs EVQ9842-L-00A
  • EVQ8875A-VE-00A vs EVQ9841-L-00A
  • EVQ8875A-VE-00A vs EVQ9840-L-00A
  • EVQ8875A-VE-00A vs EVQ7920-R-00A
  • EVQ8875A-VE-00A vs EVQ4576-QB-00A
  • EVQ8875A-VE-00A vs EVQ4573-QB-00A
  • EVQ8875A-VE-00A vs EVQ4572-QB-00A
  • EVQ8875A-VE-00A vs EVQ4571-QB-00A
  • EVQ8875A-VE-00A vs EVQ4480-V-00A
  • EVQ8875A-VE-00A vs EVQ4462-N-00A
  • EVQ8875A-VE-00A vs EVQ4436-R-01A
  • EVQ8875A-VE-00A vs EVQ4436A-R-00A
  • EVQ8875A-VE-00A vs EVQ4431-L-00A
  • EVQ8875A-VE-00A vs EVQ4430-L-00A
  • EVQ8875A-VE-00A vs EVQ4323M-G-00A
  • EVQ8875A-VE-00A vs EVQ4323C-RH-00A
  • EVQ8875A-VE-00A vs EVQ4317-R-01A
  • EVQ8875A-VE-00A vs EVQ4316-R-01A
  • EVQ8875A-VE-00A vs EVQ4315-R-01A
  • EVQ8875A-VE-00A vs EVQ4314-R-01A
  • EVQ8875A-VE-00A vs EVQ4312-R-01A
  • EVQ8875A-VE-00A vs EVQ4210-U-00B
  • EVQ8875A-VE-00A vs EVQ3428A-L-00A
  • EVQ8875A-VE-00A vs EVQ28164-D-00A
  • EVQ8875A-VE-00A vs EVQ2179-LE-00A
  • EVQ8875A-VE-00A vs EVQ2178-LE-00A
  • EVQ8875A-VE-00A vs EVQ2177-LE-00A
  • EVQ8875A-VE-00A vs EVQ8634B-LE-00A
  • EVQ8875A-VE-00A vs EVQ8634A-LE-00A
  • EVQ8875A-VE-00A vs EVQ8633B-LE-00A
  • EVQ8875A-VE-00A vs EVQ8633B-H-LE-00A
  • EVQ8875A-VE-00A vs EVQ8633A-LE-01A
  • EVQ8875A-VE-00A vs EVQ8633A-L-01A
  • EVQ8875A-VE-00A vs EVQ8626-D-00A
  • EVQ8875A-VE-00A vs EVQ8623-D-00A
  • EVQ8875A-VE-00A vs EVQ8616-L-6-00A
  • EVQ8875A-VE-00A vs EVQ8616-L-12-00A
  • EVQ8875A-VE-00A vs EVQ8612-L-12-00A
  • EVQ8875A-VE-00A vs EVQ4590-S-00A
  • EVQ8875A-VE-00A vs EVQ4560-Q-00A
  • EVQ8875A-VE-00A FAQ
    Q1: What is the Monolithic Power Systems EVQ8875A-VE-00A?
    A1: The Monolithic Power Systems EVQ8875A-VE-00A is an evaluation board designed to demonstrate the performance of the MPQ8875A, a high-efficiency, automotive-grade synchronous buck converter supporting wide input voltage ranges and integrated protection features.

    Q2: What converter does the Monolithic Power Systems EVQ8875A-VE-00A evaluate?
    A2: The Monolithic Power Systems EVQ8875A-VE-00A evaluates the MPQ8875A, a 6A automotive synchronous step-down converter with integrated MOSFETs and a wide 4.5V–60V input voltage range.

    Q3: What is the output voltage capability of the Monolithic Power Systems EVQ8875A-VE-00A?
    A3: The Monolithic Power Systems EVQ8875A-VE-00A provides a configurable output voltage, typically adjustable from 0.8V to 24V, depending on resistor settings and input voltage.

    Q4: What is the maximum output current supported by the Monolithic Power Systems EVQ8875A-VE-00A?
    A4: The Monolithic Power Systems EVQ8875A-VE-00A supports up to 6A of continuous output current, suitable for powering various automotive and industrial loads.

    Q5: Does the Monolithic Power Systems EVQ8875A-VE-00A include protection features?
    A5: Yes, the Monolithic Power Systems EVQ8875A-VE-00A includes over-voltage, under-voltage, over-current, and over-temperature protection for enhanced safety and reliability.

    Q6: What is the switching frequency of the Monolithic Power Systems EVQ8875A-VE-00A?
    A6: The Monolithic Power Systems EVQ8875A-VE-00A supports a switching frequency range from 200kHz to 2.2MHz, allowing for optimized efficiency and component size.

    Q7: Is the Monolithic Power Systems EVQ8875A-VE-00A suitable for automotive applications?
    A7: Yes, the Monolithic Power Systems EVQ8875A-VE-00A is based on the MPQ8875A, which is AEC-Q100 qualified, making it ideal for automotive environments.

    Q8: What type of packaging is used in the Monolithic Power Systems EVQ8875A-VE-00A?
    A8: The Monolithic Power Systems EVQ8875A-VE-00A features the MPQ8875A in a QFN-26 (4mm x 4mm) package with enhanced thermal performance.

    Q9: What are typical applications of the Monolithic Power Systems EVQ8875A-VE-00A?
    A9: Typical applications of the Monolithic Power Systems EVQ8875A-VE-00A include automotive ADAS, infotainment systems, industrial controllers, and distributed power systems.

    Q10: Can the Monolithic Power Systems EVQ8875A-VE-00A be synchronized with an external clock?
    A10: Yes, the Monolithic Power Systems EVQ8875A-VE-00A supports synchronization with an external clock, enabling frequency management in complex systems.

    Q11: Does the Monolithic Power Systems EVQ8875A-VE-00A support programmable soft-start?
    A11: Yes, the Monolithic Power Systems EVQ8875A-VE-00A allows for a programmable soft-start time to limit inrush current during startup.

    Q12: What type of feedback does the Monolithic Power Systems EVQ8875A-VE-00A use?
    A12: The Monolithic Power Systems EVQ8875A-VE-00A uses voltage-mode feedback for tight output voltage regulation and dynamic response.

    Q13: Is the Monolithic Power Systems EVQ8875A-VE-00A capable of light-load operation?
    A13: Yes, the Monolithic Power Systems EVQ8875A-VE-00A supports pulse-skip mode to improve efficiency under light-load conditions.

    Q14: What is the thermal performance of the Monolithic Power Systems EVQ8875A-VE-00A?
    A14: The Monolithic Power Systems EVQ8875A-VE-00A offers excellent thermal performance due to the exposed pad QFN package and optimized PCB layout.

    Q15: Can the Monolithic Power Systems EVQ8875A-VE-00A be used in industrial automation systems?
    A15: Yes, the Monolithic Power Systems EVQ8875A-VE-00A is well suited for industrial automation applications that require reliable and efficient DC-DC conversion.

    Q16: Does the Monolithic Power Systems EVQ8875A-VE-00A support remote on/off control?
    A16: Yes, the Monolithic Power Systems EVQ8875A-VE-00A includes an enable pin that allows for remote on/off control via logic signals.

    Q17: What are the dimensions of the Monolithic Power Systems EVQ8875A-VE-00A evaluation board?
    A17: The Monolithic Power Systems EVQ8875A-VE-00A evaluation board typically measures approximately 50mm x 50mm, but actual dimensions may vary slightly.

    Q18: Is loop compensation configurable in the Monolithic Power Systems EVQ8875A-VE-00A?
    A18: Yes, the Monolithic Power Systems EVQ8875A-VE-00A allows for external loop compensation components to fine-tune system stability.

    Q19: Does the Monolithic Power Systems EVQ8875A-VE-00A support high transient loads?
    A19: Yes, the Monolithic Power Systems EVQ8875A-VE-00A is capable of responding quickly to high transient loads due to its fast control loop and low output impedance.

    Q20: What type of output capacitors are recommended for the Monolithic Power Systems EVQ8875A-VE-00A?
    A20: The Monolithic Power Systems EVQ8875A-VE-00A typically works best with low-ESR ceramic capacitors at the output for improved transient performance and stability.
    Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!