PKT-MEZDPD1620A-84D7
PKT-MEZDPD1620A-84D7
Active
Description:  CONFIGURABLE 1620A 2.5V 15A EVB
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 44800
PKT-MEZDPD1620A-84D7 Specification
Specification
Part No
PKT-MEZDPD1620A-84D7
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
MEZDPD1620
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
2.5V
Voltage - Input
15A
Regulator Topology
9V ~ 15V
Frequency - Switching
Buck
Board Type
800kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s), Cable(s), Accessories
Power - Output
mEZDPD1620A-84D7
PKT-MEZDPD1620A-84D7 Related Parts
PKT-MEZDPD1620A-84D1
PKT-MEZDPD1620A-84D1
Monolithic Power Systems
CONFIGURABLE 1620A 1.2V 15A EVB
PKT-MEZDPD1620A-84D2
PKT-MEZDPD1620A-84D2
Monolithic Power Systems
CONFIGURABLE 1620A 1.8V 15A EVB
PKT-MEZDPD1620A-84D3
PKT-MEZDPD1620A-84D3
Monolithic Power Systems
CONFIGURABLE 1620A 2.5V 15A EVB
PKT-MEZDPD1620A-84D4
PKT-MEZDPD1620A-84D4
Monolithic Power Systems
CONFIGURABLE 1620A 3.3V 15A EVB
PKT-MEZDPD1620A-84D5
PKT-MEZDPD1620A-84D5
Monolithic Power Systems
CONFIGURABLE 1620A 1.2V 15A EVB
PKT-MEZDPD1620A-84D6
PKT-MEZDPD1620A-84D6
Monolithic Power Systems
CONFIGURABLE 1620A 1.8V 15A EVB
PKT-MEZDPD1620A-84D8
PKT-MEZDPD1620A-84D8
Monolithic Power Systems
CONFIGURABLE 1620A 3.3V 15A EVB
PKT-MEZDPD1620A-84D9
PKT-MEZDPD1620A-84D9
Monolithic Power Systems
CONFIGURABLE 1620A 5V 15A EVB
PKT-MEZDPD1620A-84DA
PKT-MEZDPD1620A-84DA
Monolithic Power Systems
CONFIGURABLE 1620A 1.2V 18A EVB
PKT-MEZDPD1620A-84DB
PKT-MEZDPD1620A-84DB
Monolithic Power Systems
CONFIGURABLE 1620A 1.8V 18A EVB
PKT-MEZDPD1620A-84DC
PKT-MEZDPD1620A-84DC
Monolithic Power Systems
CONFIGURABLE 1620A 2.5V 18A EVB
PKT-MEZDPD1620A-84DD
PKT-MEZDPD1620A-84DD
Monolithic Power Systems
CONFIGURABLE 1620A 3.3V 18A EVB
PKT-MEZDPD1620A-84D7 Compare Parts
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8555
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8554
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8553
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8552
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8551
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8550
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-854F
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-854E
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-854D
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-854C
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-854B
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-854A
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8549
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8548
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8547
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8546
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8545
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8544
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8543
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8542
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8541
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8540
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-853F
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-853E
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-853D
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-853C
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-853B
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-853A
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8539
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8538
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8537
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8536
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8535
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8534
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8533
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8532
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8531
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-8530
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-852F
  • PKT-MEZDPD1620A-84D7 vs PKT-MEZDPD4506A-852E
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller