☰
MTC-MNA1-B03-KIT
MTC-MNA1-B03-KIT
Active
Description:  KIT RF MODEM LTE M1 USB
Manufacturer:  Multi-Tech Systems
History Price: $145.35
In Stock: 3000
MTC-MNA1-B03-KIT Specification
Specification
Part No
MTC-MNA1-B03-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Multi-Tech Systems
Series
MultiConnect? Cell
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
700MHz, 1.7GHz, 1.9GHz
Supplied Contents
MTC-MNA1
Type
Board(s), Cable(s), Accessories
MTC-MNA1-B03-KIT PDF Datasheet
MTC-MNA1-B03-KIT Related Parts
MTCDP-E1-DK
MTCDP-E1-DK
Multi-Tech Systems
OPEN COMMUNICATIONS GATEWAY
MTCDP-EV2-GP-N2-DK-1.0
MTCDP-EV2-GP-N2-DK-1.0
Multi-Tech Systems
OPEN COMMUNICATIONS GATEWAY
MTCDP-EV2-GP-N3-DK-1.0
MTCDP-EV2-GP-N3-DK-1.0
Multi-Tech Systems
OPEN COMMUNICATIONS GATEWAY
MTCDP-EV2-GP-N3-DK-1.0-EX
MTCDP-EV2-GP-N3-DK-1.0-EX
Multi-Tech Systems
REMOTE ASSET MONITOR DEV KIT
MTCDP-EV3-GP-N16-DK-1.0
MTCDP-EV3-GP-N16-DK-1.0
Multi-Tech Systems
KIT DEV GATEWAY W/GPS AERIS
MTCDP-EV3-GP-N3-DK-1.0
MTCDP-EV3-GP-N3-DK-1.0
Multi-Tech Systems
KIT DEV GATEWAY W/GPS VERIZON
MTCDP-G2-GP-DK-1.0
MTCDP-G2-GP-DK-1.0
Multi-Tech Systems
OPEN COMMUNICATION GATEWAY
MTCDP-GP-DK-1.0
MTCDP-GP-DK-1.0
Multi-Tech Systems
OPEN COMMUNICATIONS GATEWAY
MTCDT-246A-STARTERKIT-868
MTCDT-246A-STARTERKIT-868
Multi-Tech Systems
ETHERNET IOT KIT FOR LORA 868MHZ
MTCDT-246A-STARTERKIT-915
MTCDT-246A-STARTERKIT-915
Multi-Tech Systems
ETHERNET IOT KIT FOR LORA 915MHZ
MTCDT-246A-STARTERKIT-AS923-JP
MTCDT-246A-STARTERKIT-AS923-JP
Multi-Tech Systems
ETHERNET CONDUIT IOT STARTER KIT
MTCDT-LAT1-247A-STARTERKIT-915
MTCDT-LAT1-247A-STARTERKIT-915
Multi-Tech Systems
LTE IOT KIT FOR LORA 915MHZ
MTC-MNA1-B03-KIT Compare Parts
  • MTC-MNA1-B03-KIT vs MTCDT-LEU1-247A-STARTERKIT-868
  • MTC-MNA1-B03-KIT vs MTCDT-LDC3-246A-STARTERKIT-923
  • MTC-MNA1-B03-KIT vs MTCDT-LAT1-247A-STARTERKIT-915
  • MTC-MNA1-B03-KIT vs MTCDT-246A-STARTERKIT-AS923-JP
  • MTC-MNA1-B03-KIT vs MTCDT-246A-STARTERKIT-915
  • MTC-MNA1-B03-KIT vs MTCDT-246A-STARTERKIT-868
  • MTC-MNA1-B03-KIT vs MTCDP-GP-DK-1.0
  • MTC-MNA1-B03-KIT vs MTCDP-G2-GP-DK-1.0
  • MTC-MNA1-B03-KIT vs MTCDP-EV3-GP-N3-DK-1.0
  • MTC-MNA1-B03-KIT vs MTCDP-EV3-GP-N16-DK-1.0
  • MTC-MNA1-B03-KIT vs MTCDP-EV2-GP-N3-DK-1.0-EX
  • MTC-MNA1-B03-KIT vs MTCDP-EV2-GP-N3-DK-1.0
  • MTC-MNA1-B03-KIT vs MTCDP-EV2-GP-N2-DK-1.0
  • MTC-MNA1-B03-KIT vs MTCDP-E1-DK
  • MTC-MNA1-B03-KIT vs MTCDT-L4N1-247A-STARTERKIT-915
  • MTC-MNA1-B03-KIT vs MTCDT-L4E1-247A-STARTERKIT-868
  • MTC-MNA1-B03-KIT vs MTCDP-H5-GP-DK-1.0
  • MTC-MNA1-B03-KIT vs MTCDP-H4-GP-P2-DK-1.0
  • MTC-MNA1-B03-KIT vs MTCDP-H4-GP-P1-DK-1.0
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much