☰
MTSMI-P-DK
MTSMI-P-DK
Obsolete
Description:  KIT DEV SOCKETMODEM PARALLEL
Manufacturer:  Multi-Tech Systems
Datasheet:   MTSMI-P-DK Datasheet
History Price: Obsolete
In Stock: 10640
MTSMI-P-DK Specification
Specification
Part No
MTSMI-P-DK
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Multi-Tech Systems
Series
SocketModem?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Telecom
Function
Modem
Embedded
No
Utilized IC / Part
MT5692SMI-P, MT9234SMI-P
Primary Attributes
Embedded Dial-up Modem
Supplied Contents
Board(s), Cable(s)
MTSMI-P-DK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description