☰
PKGX-16-4021
PKGX-16-4021
Obsolete
Description:  SHOCK SENSOR EVAL BOARD
Manufacturer:  Murata Manufacturing
History Price: Obsolete
In Stock: 49120
PKGX-16-4021 Specification
Specification
Part No
PKGX-16-4021
Category
Sensor Evaluation Boards
Manufacturer
Murata Manufacturing
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Vibration, Acceleration
Sensing Range
?0g
Interface
Analog
Sensitivity
-
Voltage - Supply
2.7V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
PKGS-25WXP1-R
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description