Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Newhaven Display NHDEV DEVELOPMENT BOARD
NHDEV DEVELOPMENT BOARD
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD DEV LCD COG TFT 100X95MM
Manufacturer:
Newhaven Display
Datasheet:
NHDEV DEVELOPMENT BOARD Datasheet
History Price: $190
In Stock: 38560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NHDEV DEVELOPMENT BOARD Specification
Specification
Part No
NHDEV DEVELOPMENT BOARD
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Newhaven Display
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Display
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
STM32F103
Primary Attributes
For TFT, COG Graphic, and Character LCD Displays
Supplied Contents
Board(s), Power Supply, Accessories
NHDEV DEVELOPMENT BOARD PDF Datasheet
NHDEV DEVELOPMENT BOARD Datasheet
Click and Download: NHDEV DEVELOPMENT BOARD Datasheet
NHDEV DEVELOPMENT BOARD Related Parts
NHD-0.6-BREAKOUT
Newhaven Display
BREAKOUT 0.6" COLOR OLED GLASS
NHD-1.27-BREAKOUT
Newhaven Display
BREAKOUT 1.27" COLOR OLED GLASS
NHD-1.45-BREAKOUT
Newhaven Display
BREAKOUT 1.45" COLOR OLED GLASS
NHD-1.5-BREAKOUT
Newhaven Display
BREAKOUT 1.5" COLOR OLED GLASS
NHD-1.69-BREAKOUT
Newhaven Display
BREAKOUT 1.69" COLOR OLED GLASS
NHD-3.5-320240MF-20
Newhaven Display
BOARD CTRLR FOR NHDEV 3.5 TFT
NHD-3.5-320240MF-34 CONTROLLER BOARD
Newhaven Display
BOARD CTLR TFT 320X240 TOUCHPNL
NHD-3.5-320240MF-VIDEO BOARD V1.1
Newhaven Display
BOARD DEMO 3.5 SVIDEO 12V
NHD-4.3-480272MF-20
Newhaven Display
BOARD CTRLR FOR NHDEV 4.3 TFT
NHD-4.3-480272MF-22 CONTROLLER BOARD
Newhaven Display
BOARD CTLR TFT 480X272 TOUCHPNL
NHD-4.3-480272MF-34 CONTROLLER BOARD
Newhaven Display
BOARD CTLR TFT 480X272 TOUCHPNL
NHD-7.0-800480EF-20
Newhaven Display
CONTROLLER BOARD FOR 7.0 TFT
NHDEV DEVELOPMENT BOARD Compare Parts
NHDEV DEVELOPMENT BOARD vs NHD-4.3-480272MF-34 CONTROLLER BOARD
NHDEV DEVELOPMENT BOARD vs NHD-4.3-480272MF-22 CONTROLLER BOARD
NHDEV DEVELOPMENT BOARD vs NHD-4.3-480272MF-20
NHDEV DEVELOPMENT BOARD vs NHD-3.5-320240MF-VIDEO BOARD V1.1
NHDEV DEVELOPMENT BOARD vs NHD-3.5-320240MF-34 CONTROLLER BOARD
NHDEV DEVELOPMENT BOARD vs NHD-3.5-320240MF-20
NHDEV DEVELOPMENT BOARD vs NHD-1.69-BREAKOUT
NHDEV DEVELOPMENT BOARD vs NHD-1.5-BREAKOUT
NHDEV DEVELOPMENT BOARD vs NHD-1.45-BREAKOUT
NHDEV DEVELOPMENT BOARD vs NHD-1.27-BREAKOUT
NHDEV DEVELOPMENT BOARD vs NHD-0.6-BREAKOUT
NHDEV DEVELOPMENT BOARD vs NHD-7.0-800480WF-20 CONTROLLER BOARD
NHDEV DEVELOPMENT BOARD vs NHD-5.7-320240WFB-20 CONTROLLER BOARD
NHDEV DEVELOPMENT BOARD vs NHD-5.0-800480TF-34 CONTROLLER BOARD
NHDEV DEVELOPMENT BOARD vs NHD-5.0-800480TF-22 CONTROLLER BOARD
NHDEV DEVELOPMENT BOARD vs NHD-5.0-800480TF-20 CONTROLLER BOARD
NHDEV DEVELOPMENT BOARD vs NHD-4.3-480272MF-20 CONTROLLER BOARD
NHDEV DEVELOPMENT BOARD vs NHD-3.5-320240MF-22 CONTROLLER BOARD
NHDEV DEVELOPMENT BOARD vs NHD-3.5-320240MF-20 CONTROLLER BOARD
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!