NRF-PPK2
NRF-PPK2
Active
Description:  POWER PROFILER KIT
Manufacturer:  Nordic Semiconductor
Datasheet:   NRF-PPK2 Datasheet
History Price: $90.65
In Stock: 23600
NRF-PPK2 Specification
Specification
Part No
NRF-PPK2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Nordic Semiconductor
Series
PPK2
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Current Monitor
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s), Cable(s)
NRF-PPK2 PDF Datasheet
NRF-PPK2 FAQ
Q1: What is the primary function of Nordic Semiconductor NRF-PPK2?
A1: The Nordic Semiconductor NRF-PPK2 is a versatile development and programming kit designed to support Nordic’s nRF52 and nRF51 series devices. It enables firmware development, debugging, and programming for Bluetooth Low Energy (BLE) and other wireless applications, facilitating rapid prototyping and evaluation of Nordic SoCs.

Q2: Which devices are compatible with Nordic Semiconductor NRF-PPK2?
A2: The NRF-PPK2 is compatible with Nordic Semiconductor’s nRF52 and nRF51 series SoCs. This includes a range of Bluetooth Low Energy, ANT, and proprietary protocol devices, allowing developers to evaluate and prototype multiple Nordic wireless solutions.

Q3: How does Nordic Semiconductor NRF-PPK2 support programming?
A3: The kit functions as a programmer/debugger via SEGGER J-Link OB (on-board) technology. It allows direct flashing of firmware onto target Nordic SoCs, providing reliable programming and debugging interfaces for development and testing.

Q4: What interfaces are available on Nordic Semiconductor NRF-PPK2?
A4: The NRF-PPK2 provides USB connectivity for programming and communication with a host PC. Additionally, it exposes SWD (Serial Wire Debug) and GPIO pins for debugging, peripheral interfacing, and integration with external hardware.

Q5: How does Nordic Semiconductor NRF-PPK2 facilitate firmware development?
A5: With its built-in debugger and programmer, the NRF-PPK2 allows real-time step-through debugging, breakpoints, and variable inspection. Combined with Nordic’s SDK and development tools, it accelerates software development for wireless applications.

Q6: What development environments support Nordic Semiconductor NRF-PPK2?
A6: The NRF-PPK2 is supported by Nordic’s nRF Connect SDK, SEGGER Embedded Studio, and other IDEs compatible with SEGGER J-Link. This enables seamless integration into various development workflows for embedded applications.

Q7: Can Nordic Semiconductor NRF-PPK2 be used for wireless protocol testing?
A7: Yes, the NRF-PPK2 supports Bluetooth Low Energy, ANT, and proprietary protocols, allowing developers to test wireless communication, evaluate range, throughput, and connection stability, and verify application behavior.

Q8: Does Nordic Semiconductor NRF-PPK2 support multiple target boards?
A8: The kit can be used to program and debug multiple Nordic boards via its SWD interface. This enables developers to work on multiple projects without the need for separate programmers for each target board.

Q9: How does Nordic Semiconductor NRF-PPK2 handle power supply for target devices?
A9: The NRF-PPK2 provides regulated power to the target board through its headers. It can supply appropriate voltage and current to Nordic SoCs during development, ensuring stable operation without requiring external power sources.

Q10: What are the advantages of using Nordic Semiconductor NRF-PPK2 for prototyping?
A10: The NRF-PPK2 simplifies prototyping by combining a debugger, programmer, and interface for wireless development. It reduces setup complexity, supports rapid firmware iteration, and allows real-time testing of Nordic SoCs in actual or simulated environments.

Q11: Can Nordic Semiconductor NRF-PPK2 be used for firmware debugging?
A11: Yes, it provides full debugging capabilities via the SEGGER J-Link OB interface, including setting breakpoints, single-stepping through code, and monitoring registers and memory, which enhances troubleshooting and accelerates development.

Q12: How is Nordic Semiconductor NRF-PPK2 connected to a host computer?
A12: The kit connects via a standard USB interface. This connection enables programming, debugging, and communication with development tools on Windows, macOS, or Linux systems.

Q13: What is the form factor of Nordic Semiconductor NRF-PPK2?
A13: The NRF-PPK2 is a compact USB-powered board, making it portable and easy to integrate into development workstations. Its small size allows convenient connection to target boards and quick deployment for prototyping tasks.

Q14: How does Nordic Semiconductor NRF-PPK2 support firmware updates?
A14: Firmware updates can be loaded directly via the USB interface using Nordic’s nRF Connect tools or compatible IDEs. This allows developers to keep the programming/debugger firmware current with new features and improvements.

Q15: Can Nordic Semiconductor NRF-PPK2 be used for IoT device development?
A15: Absolutely. By supporting BLE, ANT, and proprietary protocols, the NRF-PPK2 is ideal for developing and testing IoT devices such as wearables, smart home products, and wireless sensors.

Q16: Does Nordic Semiconductor NRF-PPK2 provide GPIO access for testing?
A16: Yes, the kit exposes GPIO pins for testing and interacting with external circuits. Developers can use these pins for signal measurement, sensor interfacing, and peripheral control during prototyping.

Q17: How does Nordic Semiconductor NRF-PPK2 enhance development efficiency?
A17: By integrating debugging, programming, and power delivery in a single tool, the NRF-PPK2 reduces hardware complexity, allows faster iteration of firmware, and provides real-time insights into device operation, significantly speeding up development cycles.

Q18: Can Nordic Semiconductor NRF-PPK2 be used in production testing?
A18: Yes, the kit can be incorporated into production testing setups to program and verify Nordic SoCs. Its reliable programmer and debugger functionality ensures consistent firmware deployment and initial functional validation.

Q19: How does Nordic Semiconductor NRF-PPK2 support multiple development platforms?
A19: The kit’s compatibility with SEGGER J-Link, Nordic SDKs, and cross-platform development tools allows it to work with Windows, macOS, and Linux environments, making it versatile for teams with diverse development setups.

Q20: What are the key features of Nordic Semiconductor NRF-PPK2 for engineers?
A20: Key features include support for nRF52 and nRF51 SoCs, BLE and ANT protocol testing, integrated SEGGER J-Link OB programmer/debugger, USB connectivity, GPIO access, regulated power supply for target boards, compact form factor, and full support for firmware development, debugging, and testing. These features make the NRF-PPK2 an essential tool for wireless development and rapid prototyping of Nordic-based devices.
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Grace Fournier
Canada
5 stars
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
5 stars
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
5 stars
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
5 stars
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
5 stars
2026-03-11 22:56
Got everything right and well packed