Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Nordic Semiconductor NRF7002-DK
NRF7002-DK
Active
RF Evaluation and Development Kits, Boards
Description:
DEVELOPMENT KIT FOR THE NRF7002
Manufacturer:
Nordic Semiconductor
Datasheet:
NRF7002-DK Datasheet
History Price: $56.81
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NRF7002-DK Specification
Specification
Part No
NRF7002-DK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Nordic Semiconductor
Series
nRF7002
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n/ac/ax (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
nRF7002
Type
Board(s)
NRF7002-DK PDF Datasheet
NRF7002-DK Datasheet
Click and Download: NRF7002-DK Datasheet
NRF7002-DK Related Parts
NRF21540-DB
Nordic Semiconductor
NRF21540 DEV BUNDLE
NRF2460-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF2460
NRF24L01P-MODULE-PCB
Nordic Semiconductor
KIT EVAL NRF24L01+ PCB ANTENNA
NRF24LE1-F16Q24-DK
Nordic Semiconductor
KIT DEV NRF24LE1 24QFN
NRF24LE1-F16Q32-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF24LE1 32QFN
NRF24LE1-F16Q48-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF24LE1 48QFN
NRF24LU1P-FXXQ32-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF24LU1+
NRF24Z1-EVKIT
Nordic Semiconductor
KIT NRF24Z1 & USB BOARD ANT SW
NRF51422-DK
Nordic Semiconductor
KIT DEV NRFGO NRF51422
NRF51422-EK
Nordic Semiconductor
KIT EVALUATION NRF51422
NRF51822-BEACON
Nordic Semiconductor
KIT EVAL BLUETOOTH SMART BEACON
NRF51822-DK
Nordic Semiconductor
KIT DEV FOR NRF51822
NRF7002-DK Compare Parts
NRF7002-DK vs NRF9160-DK
NRF7002-DK vs NRF905-EVKIT-868/915
NRF7002-DK vs NRF8002-DK
NRF7002-DK vs NRF8001-DK
NRF7002-DK vs NRF6943
NRF7002-DK vs NRF6939
NRF7002-DK vs NRF6936
NRF7002-DK vs NRF6700
NRF7002-DK vs NRF5340-DK
NRF7002-DK vs NRF5340 AUDIO DK
NRF7002-DK vs NRF52-PREVIEW-DK
NRF7002-DK vs NRF52-DK
NRF7002-DK vs NRF52840-PDK
NRF7002-DK vs NRF52840-DONGLE
NRF7002-DK vs NRF52840-DK
NRF7002-DK vs NRF52833-DK
NRF7002-DK vs NRF51-DONGLE
NRF7002-DK vs NRF51-DK
NRF7002-DK vs NRF51822-MKIT
NRF7002-DK vs NRF51822-EK
NRF7002-DK vs NRF51822-DK
NRF7002-DK vs NRF51822-BEACON
NRF7002-DK vs NRF51422-EK
NRF7002-DK vs NRF51422-DK
NRF7002-DK vs NRF24Z1-EVKIT
NRF7002-DK vs NRF24LU1P-FXXQ32-DK
NRF7002-DK vs NRF24LE1-F16Q48-DK
NRF7002-DK vs NRF24LE1-F16Q32-DK
NRF7002-DK vs NRF24LE1-F16Q24-DK
NRF7002-DK vs NRF24L01P-MODULE-PCB
NRF7002-DK vs NRF2460-DK
NRF7002-DK vs NRF21540-DB
NRF7002-DK vs NRF9E5-EVKIT-868/915
NRF7002-DK vs NRF905-EVKIT-433
NRF7002-DK vs NRF6934
NRF7002-DK vs NRF6928
NRF7002-DK vs NRF6924
NRF7002-DK vs NRF6916
NRF7002-DK vs NRF6915
NRF7002-DK vs NRF6910
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.