☰
FPGA014B
FPGA014B
Active
Description:  Nereid K7 325T PCIe FPGA Dev Kit
Manufacturer:  Numato Lab
Datasheet:   FPGA014B Datasheet
History Price: Active
In Stock: 37440
FPGA014B Specification
Specification
Part No
FPGA014B
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Numato Lab
Series
Kintex?-7
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
XC7K325T
Platform
Nereid Kintex-7 FPGA
Contents
Board(s)
FPGA014B Related Parts
FPGA009-FT
FPGA009-FT
Numato Lab
NESO ARTIX-7 FPGA DEV KIT-FT
FPGA009-MB
FPGA009-MB
Numato Lab
NESO ARTIX-7 FPGA DEV KIT -MB
FPGA009-SS
FPGA009-SS
Numato Lab
Neso - Artix-7 FPGA Dev Kit-SS
FPGA010A-FT
FPGA010A-FT
Numato Lab
Skoll: AMD K7 FPGA Dev Kit - FT
FPGA010A-MB
FPGA010A-MB
Numato Lab
SKOLL AMD K7 FPGA DEV KIT - MB
FPGA010A-SS
FPGA010A-SS
Numato Lab
Skoll: AMD K7 FPGA Dev Kit - SS
FPGA014A
FPGA014A
Numato Lab
Nereid K7 160T PCIe FPGA Dev Kit
FPGA014C
FPGA014C
Numato Lab
Nereid K7 410T PCIe FPGA Dev Kit
FPGA014B Description

The Numato Lab FPGA014B is a versatile and powerful FPGA development board designed to cater to a wide range of applications, including digital signal processing, prototyping, and educational purposes. This board is based on the Xilinx Spartan-6 FPGA, which provides a perfect balance of performance, power efficiency, and cost-effectiveness. The design of the FPGA014B aims to make it user-friendly while offering extensive features for both beginners and seasoned developers.

## Key Features

1. Xilinx Spartan-6 FPGA:
- The FPGA014B is equipped with a Xilinx Spartan-6 FPGA, known for its high performance and flexibility. It features a variety of configurable logic blocks (CLBs), DSP slices, and memory resources.

2. Memory Options:
- SDRAM: 32 MB of SDRAM is included for temporary data storage and processing.
- Flash Memory: 16 MB of flash memory allows for program storage and configurations, enabling quick booting and easy updates.

3. Connectivity:
- USB Interface: A USB 2.0 interface permits easy programming and communication with a host computer.
- GPIO Pins: The board includes numerous General Purpose Input/Output (GPIO) pins, facilitating connectivity with various peripherals and sensors.
- Expansion Headers: Multiple headers are available for connecting additional modules or shields, expanding the functionality of the board.

4. Onboard Peripherals:
- LED Indicators: Several LEDs on the board can be used for status indication and debugging purposes.
- Push Buttons: User-configurable push buttons allow for interactive designs and testing of input handling.
- Analog Inputs: Integrated ADC channels support basic analog signal processing capabilities.

5. Power Supply:
- The board operates typically from a 5V power supply, with onboard voltage regulation to provide stable power to the FPGA and peripherals.

6. Development Tools:
- FPGA Development Software: Compatible with Xilinx ISE tools for synthesis, simulation, and designing FPGA applications.
- Example Designs: Includes example projects and design files to help users quickly start their projects.

7. Form Factor:
- Compact design, making it suitable for both prototyping and integration into larger systems.

## Specifications

- FPGA Model: Xilinx Spartan-6 (XC6SLX9)
- Logic Cells: 9,152
- DSP Slices: 18
- Block RAM: 576 Kbits
- I/O Pins: Up to 40 user-configurable I/O pins
- Clock Speed: Typically supports clock frequencies up to 100 MHz
- SDRAM: 32 MB (16-bit data bus)
- Flash Memory: 16 MB
- Power Supply Voltage: 5V
- Power Consumption: Approx. 1.5W under typical load
- USB Interface: USB 2.0 compatible for programming and communication
- Dimensions: 10 cm x 8 cm (approx.)

## Applications

The Numato Lab FPGA014B is suitable for a diverse array of applications, including:

1. Prototyping and Development:
- Ideal for engineers and developers looking to create and test custom digital circuits and systems.

2. Educational Purposes:
- Used in academic settings for teaching digital design, FPGA programming, and hardware description languages (HDLs) like VHDL and Verilog.

3. Embedded Systems:
- The board can serve as the core of advanced embedded systems, integrating with various sensors, actuators, and communication modules.

4. Signal Processing:
- Suitable for applications requiring real-time data processing, such as audio and video processing systems.

5. Control Systems:
- Can be utilized in robotics and automation for controlling motors and other devices based on sensor inputs.

## Getting Started

To get started with the Numato Lab FPGA014B, users will need to:

1. Install Xilinx ISE: Download and install the Xilinx ISE software to begin developing designs for the FPGA.
2. Connect the Board: Use a USB cable to connect the FPGA014B to a computer.
3. Load Example Designs: Access the provided example projects to understand the board’s capabilities and features.
4. Develop Custom Projects: Start creating your own designs using VHDL or Verilog and upload them to the FPGA.

## Conclusion

The Numato Lab FPGA014B is a robust platform for anyone interested in FPGA development. With its combination of a powerful Xilinx Spartan-6 FPGA, ample memory options, and a variety of connectivity choices, it serves as an excellent tool for prototyping, learning, and implementing complex digital systems. Whether you are an educator, student, or professional engineer, this board provides the necessary resources to explore and innovate in the field of digital design.
FPGA014B Compare Parts
  • FPGA014B vs FPGA014A
  • FPGA014B vs FPGA010A-SS
  • FPGA014B vs FPGA010A-MB
  • FPGA014B vs FPGA010A-FT
  • FPGA014B vs FPGA009-SS
  • FPGA014B vs FPGA009-MB
  • FPGA014B vs FPGA009-FT
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you