Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ NVE Corp AG921-07E
AG921-07E
Obsolete
Sensor Evaluation Boards
Description:
AKL002 GEAR-TOOTH SENSOR DEMO
Manufacturer:
NVE Corp
Datasheet:
AG921-07E Datasheet
History Price: Obsolete
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AG921-07E Specification
Specification
Part No
AG921-07E
Category
Sensor Evaluation Boards
Manufacturer
NVE Corp
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, GMR (Giant Magnetoresistive)
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
AKL002-12E
AG921-07E PDF Datasheet
AG921-07E Datasheet
Click and Download: AG921-07E Datasheet
AG921-07E Related Parts
AG903B-07E
NVE Corp
AAL024-10E CURRENT SENS EVAL BRD
AG910-07E
NVE Corp
KIT EVALUATION GMR SWITCH
AG911-07E
NVE Corp
KIT EVALUATION GMR SWITCH
AG920-07E
NVE Corp
KIT EVALUATION GT SENSOR
AG930-07E
NVE Corp
TMR ANGLE SENSOR EVAL BOARD
AG931-07E
NVE Corp
AAT003 TMR ANGLE SENSOR EVAL KIT
AG932-07E
NVE Corp
ADT002 ROTATION SENSOR EVAL KIT
AG933-07E
NVE Corp
AAT009 TMR ANGLE SENSOR EVAL KIT
AG934-07E
NVE Corp
ATT101 ANGLE SENSOR EVAL KIT
AG951-07E
NVE Corp
SM324-10E SMART TMR MAG EVAL KIT
AG952-07E
NVE Corp
SM124-10E SMART GMR MAG EVAL KIT
AG953-07E
NVE Corp
SM225-10E SMART TMR MAG EVAL KIT
AG921-07E Compare Parts
AG921-07E vs AG953-07E
AG921-07E vs AG952-07E
AG921-07E vs AG951-07E
AG921-07E vs AG934-07E
AG921-07E vs AG933-07E
AG921-07E vs AG932-07E
AG921-07E vs AG931-07E
AG921-07E vs AG930-07E
AG921-07E vs AG920-07E
AG921-07E vs AG911-07E
AG921-07E vs AG910-07E
AG921-07E vs AG903B-07E
AG921-07E vs AG940-07E
AG921-07E vs AG920-07
AG921-07E vs AG911-07
AG921-07E vs AG910-07
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested