☰
KITAUTO/STDL
KITAUTO/STDL
Obsolete
Description:  KIT AUTO SAMPLES/CD/PPAP INFO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 42800
KITAUTO/STDL Specification
Specification
Part No
KITAUTO/STDL
Category
Kits Accessories
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
-
For Use With/Related Products
-
KITAUTO/STDL Related Parts
KIT_XMC4X_AUT_ISO_001
KIT_XMC4X_AUT_ISO_001
Infineon Technologies
KIT AUTOMATION FOR XMC4500
KIT_XMC4X_HMI_OLED_001
KIT_XMC4X_HMI_OLED_001
Infineon Technologies
KIT INTERFACE FOR XMC4500
KIT_XMC4X_UNI_EXT01_001
KIT_XMC4X_UNI_EXT01_001
Infineon Technologies
KIT EXTENSION FOR XMC4500
KIT-14526
KIT-14526
SparkFun Electronics
PI ZERO USB STEM
KIT-15081
KIT-15081
SparkFun Electronics
QWIIC CABLE KIT
KIT-16389
KIT-16389
SparkFun Electronics
DLI KIT (WITHOUT JETSON NANO)
KIT-16549
KIT-16549
SparkFun Electronics
MICROMOD DIY CARRIER KIT 5PACK
KIT-18293
KIT-18293
SparkFun Electronics
SPARKFUN GNSS-RTK ACCESSORY KIT
KIT-19627
KIT-19627
SparkFun Electronics
MYOWARE 2.0 REF CABLE 10PACK
KIT2K5WCCMTOLLTOBO1
KIT2K5WCCMTOLLTOBO1
Infineon Technologies
TO LEADLESS ADAPTER
KIT3KW2LLCDICTRLTOBO1
KIT3KW2LLCDICTRLTOBO1
Infineon Technologies
3000W DIGITAL CONTROL CARD
KIT600WLLCANCTRLTOBO1
KIT600WLLCANCTRLTOBO1
Infineon Technologies
600W ADAPTER ICE2HS01G
KITAUTO/STDL Compare Parts
  • KITAUTO/STDL vs KITXMC4XCOMETH001TOBO1
  • KITAUTO/STDL vs KIT-TPLSNIFEVB
  • KITAUTO/STDL vs KITLGDBBOM003TOBO1
  • KITAUTO/STDL vs KITLGCAPBOM006TOBO1
  • KITAUTO/STDL vs KIT6W12VP7950VTOBO1
  • KITAUTO/STDL vs KIT600WLLCDICTRLTOBO1
  • KITAUTO/STDL vs KIT600WLLCANCTRLTOBO1
  • KITAUTO/STDL vs KIT3KW2LLCDICTRLTOBO1
  • KITAUTO/STDL vs KIT2K5WCCMTOLLTOBO1
  • KITAUTO/STDL vs KIT-19627
  • KITAUTO/STDL vs KIT-18293
  • KITAUTO/STDL vs KIT-16549
  • KITAUTO/STDL vs KIT-16389
  • KITAUTO/STDL vs KIT-15081
  • KITAUTO/STDL vs KIT-14526
  • KITAUTO/STDL vs KIT_XMC4X_UNI_EXT01_001
  • KITAUTO/STDL vs KIT_XMC4X_HMI_OLED_001
  • KITAUTO/STDL vs KIT_XMC4X_AUT_ISO_001
  • KITAUTO/STDL vs KITLEDBKLT16EVBE
  • KITAUTO/STDL vs KIT-A1006-SHIELD
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend