☰
KIT-18293
KIT-18293
Active
Description:  SPARKFUN GNSS-RTK ACCESSORY KIT
Manufacturer:  SparkFun Electronics
Datasheet:   KIT-18293 Datasheet
History Price: $90
In Stock: 40240
KIT-18293 Specification
Specification
Part No
KIT-18293
Category
Kits Accessories
Manufacturer
SparkFun Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Accessory Kit
For Use With/Related Products
RTK Express
KIT-18293 Related Parts
KIT_XMC4X_AUT_ISO_001
KIT_XMC4X_AUT_ISO_001
Infineon Technologies
KIT AUTOMATION FOR XMC4500
KIT_XMC4X_HMI_OLED_001
KIT_XMC4X_HMI_OLED_001
Infineon Technologies
KIT INTERFACE FOR XMC4500
KIT_XMC4X_UNI_EXT01_001
KIT_XMC4X_UNI_EXT01_001
Infineon Technologies
KIT EXTENSION FOR XMC4500
KIT-14526
KIT-14526
SparkFun Electronics
PI ZERO USB STEM
KIT-15081
KIT-15081
SparkFun Electronics
QWIIC CABLE KIT
KIT-16389
KIT-16389
SparkFun Electronics
DLI KIT (WITHOUT JETSON NANO)
KIT-16549
KIT-16549
SparkFun Electronics
MICROMOD DIY CARRIER KIT 5PACK
KIT-19627
KIT-19627
SparkFun Electronics
MYOWARE 2.0 REF CABLE 10PACK
KIT2K5WCCMTOLLTOBO1
KIT2K5WCCMTOLLTOBO1
Infineon Technologies
TO LEADLESS ADAPTER
KIT3KW2LLCDICTRLTOBO1
KIT3KW2LLCDICTRLTOBO1
Infineon Technologies
3000W DIGITAL CONTROL CARD
KIT600WLLCANCTRLTOBO1
KIT600WLLCANCTRLTOBO1
Infineon Technologies
600W ADAPTER ICE2HS01G
KIT600WLLCDICTRLTOBO1
KIT600WLLCDICTRLTOBO1
Infineon Technologies
600W REPLACE ANALOG CARD
KIT-18293 Compare Parts
  • KIT-18293 vs KITXMC4XCOMETH001TOBO1
  • KIT-18293 vs KIT-TPLSNIFEVB
  • KIT-18293 vs KITLGDBBOM003TOBO1
  • KIT-18293 vs KITLGCAPBOM006TOBO1
  • KIT-18293 vs KIT6W12VP7950VTOBO1
  • KIT-18293 vs KIT600WLLCDICTRLTOBO1
  • KIT-18293 vs KIT600WLLCANCTRLTOBO1
  • KIT-18293 vs KIT3KW2LLCDICTRLTOBO1
  • KIT-18293 vs KIT2K5WCCMTOLLTOBO1
  • KIT-18293 vs KIT-19627
  • KIT-18293 vs KIT-16549
  • KIT-18293 vs KIT-16389
  • KIT-18293 vs KIT-15081
  • KIT-18293 vs KIT-14526
  • KIT-18293 vs KIT_XMC4X_UNI_EXT01_001
  • KIT-18293 vs KIT_XMC4X_HMI_OLED_001
  • KIT-18293 vs KIT_XMC4X_AUT_ISO_001
  • KIT-18293 vs KITLEDBKLT16EVBE
  • KIT-18293 vs KITAUTO/STDL
  • KIT-18293 vs KIT-A1006-SHIELD
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend