☰
LFTHNET
LFTHNET
Active
Description:  HARDWARE 0.8MM 64-PIN QFP
Manufacturer:  NXP Semiconductors
Datasheet:   LFTHNET Datasheet
History Price: $309.06
In Stock: 34960
LFTHNET Specification
Specification
Part No
LFTHNET
Category
Programming Adapters, Sockets
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Programming Adapter
For Use With/Related Products
-
LFTHNET Related Parts
LFTAA13C
LFTAA13C
NXP Semiconductors
32 PIN 0.5MM QFN TARGET ADAPTER
LFTAA1C
LFTAA1C
NXP Semiconductors
8 PIN 0.8MM DFN TARGET ADAPTER
LFTAA5C
LFTAA5C
NXP Semiconductors
32 PIN 0.5MM SO32WB TARGET ADAPT
LFTAH1HA
LFTAH1HA
NXP Semiconductors
100 PIN 0.5MM BGA TO 100 PIN LQF
LFTAHC2A
LFTAHC2A
NXP Semiconductors
NXP 100 PIN BGA TO 48 PIN EPLQFP
LFTAJ46CNM2T
LFTAJ46CNM2T
NXP Semiconductors
QORIVVA MPC5646C 176 PIN 0.5MM Q
LFTAJ46CNQA
LFTAJ46CNQA
NXP Semiconductors
QORIVVA MPC5646C 208 PIN 1.0MM P
LFTAJ56E2T
LFTAJ56E2T
NXP Semiconductors
64 LQFP TARGET ADAPTER FOR QORIV
LFTAJ56EE2T
LFTAJ56EE2T
NXP Semiconductors
64 PIN TARGET ADAPTER FOR QORIVV
LFTAJ56EHT
LFTAJ56EHT
NXP Semiconductors
100 PIN TARGET ADAPTER FOR QORIV
LFTAJ56HT
LFTAJ56HT
NXP Semiconductors
100 LQFP TARGET ADAPTER QORIVVA
LFTAJ56LT
LFTAJ56LT
NXP Semiconductors
144 LQFP TARGET ADAPTER QORIVVA
LFTHNET Compare Parts
  • LFTHNET vs LFTQSMT
  • LFTHNET vs LFTQSM2T
  • LFTHNET vs LFTQSM1T
  • LFTHNET vs LFTQSLT
  • LFTHNET vs LFTQSKTLT
  • LFTHNET vs LFTQSKT
  • LFTHNET vs LFTQSK1T
  • LFTHNET vs LFTQSIT
  • LFTHNET vs LFTQSHT
  • LFTHNET vs LFTQSFT
  • LFTHNET vs LFTQSET
  • LFTHNET vs LFTQSE2T
  • LFTHNET vs LFTQSE1C
  • LFTHNET vs LFTQSDT
  • LFTHNET vs LFTQSCT
  • LFTHNET vs LFTQSBT
  • LFTHNET vs LFTQSB1T
  • LFTHNET vs LFTQSAT
  • LFTHNET vs LFTHNYLT
  • LFTHNET vs LFTHNYIT
  • LFTHNET vs LFTHNYHT
  • LFTHNET vs LFTHNYFT
  • LFTHNET vs LFTHNYET
  • LFTHNET vs LFTHNYBT
  • LFTHNET vs LFTHNYAT
  • LFTHNET vs LFTHNLT
  • LFTHNET vs LFTHNIT
  • LFTHNET vs LFTHNHT
  • LFTHNET vs LFTHNFT
  • LFTHNET vs LFTHNBT
  • LFTHNET vs LFTHNAT
  • LFTHNET vs LFTAS32KQM2A
  • LFTHNET vs LFTAS32KQM
  • LFTHNET vs LFTAS32KQLA
  • LFTHNET vs LFTAS32KQH1A
  • LFTHNET vs LFTAS32KQE2A
  • LFTHNET vs LFTAS32KMM2T
  • LFTHNET vs LFTAS32KMLT
  • LFTHNET vs LFTAS32KME2T
  • LFTHNET vs LFTAS32K3QM4A
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered