MCB1343
MCB1343
Obsolete
Description:  LPC1343 EVAL BRD
Manufacturer:  ARM
Datasheet:   MCB1343 Datasheet
History Price: Obsolete
In Stock: 44400
MCB1343 Specification
Specification
Part No
MCB1343
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
LPC1300
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
LPC1343
Mounting Type
Fixed
Contents
Board(s), Cable(s)
MCB1343 PDF Datasheet
MCB1343 Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1850
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCB2140U
MCB2140U
ARM
LPC214X EVAL BRD
MCB1343 Compare Parts
  • MCB1343 vs MCBXC866
  • MCB1343 vs MCBXC167-BASIC
  • MCB1343 vs MCBX51
  • MCB1343 vs MCBTMPM395
  • MCB1343 vs MCBTMPM364
  • MCB1343 vs MCBTMPM362
  • MCB1343 vs MCBTMPM330
  • MCB1343 vs MCBSTR9UME
  • MCB1343 vs MCBSTR9U
  • MCB1343 vs MCBSTR9
  • MCB1343 vs MCBSTR750UME
  • MCB1343 vs MCBSTR750U
  • MCB1343 vs MCBSTR730
  • MCB1343 vs MCBSTR7
  • MCB1343 vs MCBSTM32UME
  • MCB1343 vs MCBSTM32U
  • MCB1343 vs MCBSTM32F400
  • MCB1343 vs MCBSTM32EXL
  • MCB1343 vs MCBSTM32
  • MCB1343 vs MCB9B500
  • MCB1343 vs MCB950
  • MCB1343 vs MCB900
  • MCB1343 vs MCB900
  • MCB1343 vs MCB4357
  • MCB1343 vs MCB2470
  • MCB1343 vs MCB2360UME
  • MCB1343 vs MCB2360U
  • MCB1343 vs MCB2140UME
  • MCB1343 vs MCB2140U
  • MCB1343 vs MCB2130UME
  • MCB1343 vs MCB2130U
  • MCB1343 vs MCB2103UME
  • MCB1343 vs MCB2103U
  • MCB1343 vs MCB2100+U
  • MCB1343 vs MCB2100
  • MCB1343 vs MCB1857
  • MCB1343 vs MCB1850
  • MCB1343 vs MCB1200
  • MCB1343 vs MCB11C14
  • MCB1343 vs MCB1114
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you