MCBSTR9
MCBSTR9
Obsolete
Description:  STR9 EVAL BRD
Manufacturer:  ARM
Datasheet:   MCBSTR9 Datasheet
History Price: Obsolete
In Stock: 48000
MCBSTR9 Specification
Specification
Part No
MCBSTR9
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
STR9
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM9
Platform
-
Utilized IC / Part
STR9
Mounting Type
Fixed
Contents
Board(s), LCD
MCBSTR9 Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCBSTR9 Compare Parts
  • MCBSTR9 vs MCBXC866
  • MCBSTR9 vs MCBXC167-BASIC
  • MCBSTR9 vs MCBX51
  • MCBSTR9 vs MCBTMPM395
  • MCBSTR9 vs MCBTMPM364
  • MCBSTR9 vs MCBTMPM362
  • MCBSTR9 vs MCBTMPM330
  • MCBSTR9 vs MCBSTR9UME
  • MCBSTR9 vs MCBSTR9U
  • MCBSTR9 vs MCBSTR750UME
  • MCBSTR9 vs MCBSTR750U
  • MCBSTR9 vs MCBSTR730
  • MCBSTR9 vs MCBSTR7
  • MCBSTR9 vs MCBSTM32UME
  • MCBSTR9 vs MCBSTM32U
  • MCBSTR9 vs MCBSTM32F400
  • MCBSTR9 vs MCBSTM32EXL
  • MCBSTR9 vs MCBSTM32
  • MCBSTR9 vs MCB9B500
  • MCBSTR9 vs MCB950
  • MCBSTR9 vs MCB900
  • MCBSTR9 vs MCB900
  • MCBSTR9 vs MCB4357
  • MCBSTR9 vs MCB2470
  • MCBSTR9 vs MCB2360UME
  • MCBSTR9 vs MCB2360U
  • MCBSTR9 vs MCB2140UME
  • MCBSTR9 vs MCB2140U
  • MCBSTR9 vs MCB2130UME
  • MCBSTR9 vs MCB2130U
  • MCBSTR9 vs MCB2103UME
  • MCBSTR9 vs MCB2103U
  • MCBSTR9 vs MCB2100+U
  • MCBSTR9 vs MCB2100
  • MCBSTR9 vs MCB1857
  • MCBSTR9 vs MCB1850
  • MCBSTR9 vs MCB1343
  • MCBSTR9 vs MCB1200
  • MCBSTR9 vs MCB11C14
  • MCBSTR9 vs MCB1114
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you