☰
METRO-NODE-JA
METRO-NODE-JA
Active
Description:  BOARD PWR PACK RADIO JA
Manufacturer:  NXP Semiconductors
History Price: $307.29
In Stock: 1360
METRO-NODE-JA Specification
Specification
Part No
METRO-NODE-JA
Category
RF Evaluation and Development Kits, Boards
Manufacturer
NXP Semiconductors
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver, 6LoWPAN
For Use With/Related Products
-
Supplied Contents
Freescale Tower System
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!