☰
MPC5777C-DEVB
MPC5777C-DEVB
Discontinued at Digi-Key
Description:  MPC5777C EVALUATION BOARD
Manufacturer:  NXP Semiconductors
History Price: Discontinued at Digi-Key
In Stock: 19440
MPC5777C-DEVB Specification
Specification
Part No
MPC5777C-DEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Engine Control
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
MPC5777C
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply
MPC5777C-DEVB PDF Datasheet
MPC5777C-DEVB Compare Parts
  • MPC5777C-DEVB vs MPCA75550
  • MPC5777C-DEVB vs MPCA75136
  • MPC5777C-DEVB vs MPCA101234
  • MPC5777C-DEVB vs MPC5604EKIT
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend