☰
RD772BJBCANFDEVB
RD772BJBCANFDEVB
Active
Description:  RD772BJBCANFDEVB
Manufacturer:  NXP Semiconductors
History Price: $583.63
In Stock: 15760
RD772BJBCANFDEVB Specification
Specification
Part No
RD772BJBCANFDEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Cell Controller
Embedded
No
Utilized IC / Part
MC33772C
Primary Attributes
9V ~ 13.5V Supply
Supplied Contents
Board(s), Cable(s)
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much