TWR-S12G128
TWR-S12G128
Active
Description:  TOWER SYSTEM MC9S12G EVAL BRD
Manufacturer:  NXP Semiconductors
Datasheet:   TWR-S12G128 Datasheet
History Price: $84.78
In Stock: 43600
TWR-S12G128 Specification
Specification
Part No
TWR-S12G128
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
NXP Semiconductors
Series
HCS12
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
HCS12
Platform
Tower System
Utilized IC / Part
MC9S12G
Mounting Type
Fixed
Contents
Board(s), Cable(s)
TWR-S12G128 PDF Datasheet
TWR-S12G128 Related Parts
TWR-56F8200
TWR-56F8200
NXP Semiconductors
TOWER SYST MC56F823XX/827XX EVAL
TWR-56F8257
TWR-56F8257
NXP Semiconductors
TOWER SYSTEM MC56F8257 EVAL BRD
TWR-56F8400
TWR-56F8400
NXP Semiconductors
TOWER SYSTEM MC56F84789 EVAL BRD
TWR-K20D50M
TWR-K20D50M
NXP Semiconductors
TOWER SYSTEM K20 EVAL BRD
TWR-K20D72M
TWR-K20D72M
NXP Semiconductors
TOWER SYSTEM K20 EVAL BRD
TWR-K21D50M
TWR-K21D50M
NXP Semiconductors
TOWER SYSTEM K21 EVAL BRD
TWR-K21F100M
TWR-K21F100M
NXP Semiconductors
TOWER SYSTEM K21 EVAL BRD
TWR-K21F120M
TWR-K21F120M
NXP Semiconductors
TOWER SYSTEM K21 EVAL BRD
TWR-K22F120M
TWR-K22F120M
NXP Semiconductors
TOWER SYSTEM K22 EVAL BRD
TWR-K24F120M
TWR-K24F120M
NXP Semiconductors
TOWER SYSTEM K24 EVAL BRD
TWR-K40D100M
TWR-K40D100M
NXP Semiconductors
TOWER SYSTEM K40 EVAL BRD
TWR-K40X256
TWR-K40X256
NXP Semiconductors
TOWER SYSTEM K40 EVAL BRD
TWR-S12G128 Compare Parts
  • TWR-S12G128 vs TWR-VF65GS10-KIT
  • TWR-S12G128 vs TWR-VF65GS10
  • TWR-S12G128 vs TWR-S12GN32-KIT
  • TWR-S12G128 vs TWR-S12GN32
  • TWR-S12G128 vs TWR-S12G64-KIT
  • TWR-S12G128 vs TWR-S12G64
  • TWR-S12G128 vs TWR-S12G240-KIT
  • TWR-S12G128 vs TWR-S12G240
  • TWR-S12G128 vs TWR-S12G128-KIT
  • TWR-S12G128 vs TWR-S08UNIV-DEMO
  • TWR-S12G128 vs TWR-S08UNIV
  • TWR-S12G128 vs TWR-S08PT60-KIT
  • TWR-S12G128 vs TWR-S08PT60
  • TWR-S12G128 vs TWR-S08MM128-KIT
  • TWR-S12G128 vs TWR-S08MM128
  • TWR-S12G128 vs TWR-S08LL64-KIT
  • TWR-S12G128 vs TWR-S08LL64
  • TWR-S12G128 vs TWR-S08LH64-KIT
  • TWR-S12G128 vs TWR-S08LH64
  • TWR-S12G128 vs TWR-S08JE128-KIT
  • TWR-S12G128 vs TWR-S08JE128
  • TWR-S12G128 vs TWR-S08DC-SH8
  • TWR-S12G128 vs TWR-S08DC-QG8
  • TWR-S12G128 vs TWR-S08DC-QE64
  • TWR-S12G128 vs TWR-S08DC-QD4
  • TWR-S12G128 vs TWR-S08DC-PT60
  • TWR-S12G128 vs TWR-S08DC-AC60
  • TWR-S12G128 vs TWR-RS08DC-KA8
  • TWR-S12G128 vs TWR-PXS3020-KIT
  • TWR-S12G128 vs TWR-PXS3020
  • TWR-S12G128 vs TWR-PXS2010-KIT
  • TWR-S12G128 vs TWR-PXS2010
  • TWR-S12G128 vs TWR-PXR40
  • TWR-S12G128 vs TWR-PXN20-KIT
  • TWR-S12G128 vs TWR-PXN20
  • TWR-S12G128 vs TWR-PXD20
  • TWR-S12G128 vs TWR-PXD10
  • TWR-S12G128 vs TWR-P1025-KIT
  • TWR-S12G128 vs TWR-P1025
  • TWR-S12G128 vs TWR-MPC8309
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.