AM3352-SOM-EVB
AM3352-SOM-EVB
Discontinued at Digi-Key
Description:  AM3352-SOM EVAL BRD
Manufacturer:  Olimex LTD
History Price: Discontinued at Digi-Key
In Stock: 32400
AM3352-SOM-EVB Specification
Specification
Part No
AM3352-SOM-EVB
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Olimex LTD
Series
Sitara?
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A8
Platform
-
Utilized IC / Part
AM3352-SOM
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description