AVR-H128-C
AVR-H128-C
Discontinued at Digi-Key
Description:  ATMEGA128 EVAL BRD
Manufacturer:  Olimex LTD
Datasheet:   AVR-H128-C Datasheet
History Price: Discontinued at Digi-Key
In Stock: 4000
AVR-H128-C Specification
Specification
Part No
AVR-H128-C
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Olimex LTD
Series
AVR? ATmega
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
-
Utilized IC / Part
ATMega128
Mounting Type
Fixed
Contents
Board(s)
AVR-H128-C PDF Datasheet
AVR-H128-C Compare Parts
  • AVR-H128-C vs AVR-H128-CAN
  • AVR-H128-C vs AVR-CAN
  • AVR-H128-C vs AVR-MT128
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.