IMX233-OLINUXINO-MINI-WIFI
IMX233-OLINUXINO-MINI-WIFI
Active
Description:  OLINUXINO I.MX233 EVAL BRD
Manufacturer:  Olimex LTD
History Price: $32.91
In Stock: 30000
IMX233-OLINUXINO-MINI-WIFI Specification
Specification
Part No
IMX233-OLINUXINO-MINI-WIFI
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Olimex LTD
Series
i.MX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM9
Platform
OLinuXino
Utilized IC / Part
i.MX233
Mounting Type
Fixed
Contents
Board(s)
IMX233-OLINUXINO-MINI-WIFI PDF Datasheet
IMX233-OLINUXINO-MINI-WIFI Datasheet
IMX233-OLINUXINO-MINI-WIFI Related Parts
IMXRT1050-EVKB
IMXRT1050-EVKB
NXP Semiconductors
ARDUINO I.MX RT1050 EVAL BRD
IMXRT600-AUD-EVK
IMXRT600-AUD-EVK
NXP Semiconductors
I.MX RT685 AUDIO EVAL KIT
IMX233-OLINUXINO-MAXI
IMX233-OLINUXINO-MAXI
Olimex LTD
OLINUXINO I.MX233 EVAL BRD
IMX233-OLINUXINO-MAXI+I
IMX233-OLINUXINO-MAXI+I
Olimex LTD
OLINUXINO I.MX233 EVAL BRD
IMX233-OLINUXINO-MICRO
IMX233-OLINUXINO-MICRO
Olimex LTD
OLINUXINO I.MX233 EVAL BRD
IMX233-OLINUXINO-MICRO-KIT
IMX233-OLINUXINO-MICRO-KIT
DigiKey
OLINUXINO I.MX233 EVAL BRD
IMX233-OLINUXINO-NANO
IMX233-OLINUXINO-NANO
Olimex LTD
OLINUXINO I.MX233 EVAL BRD
IMX233-OLINUXINO-MINI-WIFI Compare Parts
  • IMX233-OLINUXINO-MINI-WIFI vs IMXRT1050-EVKB
  • IMX233-OLINUXINO-MINI-WIFI vs IMX233-OLINUXINO-NANO
  • IMX233-OLINUXINO-MINI-WIFI vs IMX233-OLINUXINO-MICRO-KIT
  • IMX233-OLINUXINO-MINI-WIFI vs IMX233-OLINUXINO-MICRO
  • IMX233-OLINUXINO-MINI-WIFI vs IMX233-OLINUXINO-MAXI+I
  • IMX233-OLINUXINO-MINI-WIFI vs IMX233-OLINUXINO-MAXI
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.