PIC-P32MX
PIC-P32MX
Active
Description:  PIC32MX340F512 EVAL BRD
Manufacturer:  Olimex LTD
Datasheet:   PIC-P32MX Datasheet
History Price: $14.21
In Stock: 25600
PIC-P32MX Specification
Specification
Part No
PIC-P32MX
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Olimex LTD
Series
PIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
MIPS32? M4K?
Platform
-
Utilized IC / Part
PIC32MX340F512
Mounting Type
Fixed
Contents
Board(s)
PIC-P32MX Related Parts
PIC32-EMZ64
PIC32-EMZ64
Olimex LTD
PIC32MZ2048EFH064 EVAL BRD
PIC32-HMZ144
PIC32-HMZ144
Olimex LTD
PIC32MZ2048 EVAL BRD
PIC32-MAXI-WEB
PIC32-MAXI-WEB
Olimex LTD
PIC32MX795F512L EVAL BRD
PIC32-PINGUINO-MICRO
PIC32-PINGUINO-MICRO
Olimex LTD
PINGUINO PIC32MX440F256H EVAL BD
PIC32-PINGUINO-OTG
PIC32-PINGUINO-OTG
Olimex LTD
PINGUINO PIC32MX440F256H-80I/PT
PIC-IO
PIC-IO
Olimex LTD
PIC16F628 EVAL BRD
PIC-MT-USB
PIC-MT-USB
Olimex LTD
PIC16F877 EVAL BRD
PIC-P18-20MHZ
PIC-P18-20MHZ
Olimex LTD
PIC16F628 EVAL BRD
PIC-P26J50
PIC-P26J50
Olimex LTD
PIC18F26J5X EVAL BRD
PIC-P28-20MHZ
PIC-P28-20MHZ
Olimex LTD
PIC16F876 EVAL BRD
PIC-P40-20MHZ
PIC-P40-20MHZ
Olimex LTD
PIC16F877 EVAL BRD
PIC-USB-4550
PIC-USB-4550
Olimex LTD
PIC18F4550 EVAL BRD
PIC-P32MX Compare Parts
  • PIC-P32MX vs PIC-USB-4550
  • PIC-P32MX vs PIC-P40-20MHZ
  • PIC-P32MX vs PIC-P28-20MHZ
  • PIC-P32MX vs PIC-P26J50
  • PIC-P32MX vs PIC-P18-20MHZ
  • PIC-P32MX vs PIC-MT-USB
  • PIC-P32MX vs PIC-IO
  • PIC-P32MX vs PIC32-PINGUINO-OTG
  • PIC-P32MX vs PIC32-PINGUINO-MICRO
  • PIC-P32MX vs PIC32-MAXI-WEB
  • PIC-P32MX vs PIC32-HMZ144
  • PIC-P32MX vs PIC32-EMZ64
  • PIC-P32MX vs PICOPIGL
  • PIC-P32MX vs PICOPIFL
  • PIC-P32MX vs PICONYMPHGL
  • PIC-P32MX vs PICONYMPHFL
  • PIC-P32MX vs PICOHOBBITGL
  • PIC-P32MX vs PICOHOBBITFL
  • PIC-P32MX vs PICODWARFGL
  • PIC-P32MX vs PICODWARFFL
  • PIC-P32MX vs PIC-LCD3310
  • PIC-P32MX vs PIC18F8722 DEVELOPMENT BOARD KIT
  • PIC-P32MX vs PIC18F67J10 DEVELOPMENT BOARD KIT
  • PIC-P32MX vs PIC18F6722 DEVELOPMENT BOARD KIT
  • PIC-P32MX vs PIC18F4520 DEVELOPMENT BOARD KIT
  • PIC-P32MX vs PIC18F452 DEVELOPMENT KIT
  • PIC-P32MX vs PIC18F452 DEVELOPMENT BOARD KIT
  • PIC-P32MX vs PIC16F877A DEVELOPMENT BOARD KIT
  • PIC-P32MX vs PIC12F683 DEVELOPMENT BOARD KIT
  • PIC-P32MX vs PIC12F675 DEVELOPMENT BOARD KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.